KOBOLD Instruments, Inc. DPE - Paddle Wheel Flowmeter

Description
Product Features Flow ranges 1.3-8 GPM to 13-200 GPM Bronze or Stainless Steel Bodies Frequency or 4-20 mA Output Electronic Displays and Controllers Low Pressure Loss The DRB and DPE series turbine wheel flowmeters are an economical yet very reliable solution for measuring liquid flows in pipes up to 3 inches in diameter. The unique "insertion†impeller design protrudes minimally into the flow stream which minimizes head loss and allows measurement of dirty liquids, and liquids with high solid content, without risk of failure. The DRB and DPE series feature a PVDF impeller supported on a sapphire bearing system which provides an exceptionally long life and excellent chemical resistance properties. The DRB and DPE series are available with either bronze or stainless steel threaded bodies. A Hall effect sensor detects the passing of permanent magnets imbedded in the impeller blades. The output of the Hall sensor is converted to a linear pulse or 4-20 mA signal. Optionally, a variety of displays and controllers is available to provide flow rate indication, analog outputs and programmable setpoint switches. The DRB and DPE series' combination of simple, reliable design and variety of body materials and electronics options makes them a sure solution for the toughest flow metering applications.
Datasheet
Description
Product Features Flow ranges 1.3-8 GPM to 13-200 GPM Bronze or Stainless Steel Bodies Frequency or 4-20 mA Output Electronic Displays and Controllers Low Pressure Loss The DRB and DPE series turbine wheel flowmeters are an economical yet very reliable solution for measuring liquid flows in pipes up to 3 inches in diameter. The unique "insertion†impeller design protrudes minimally into the flow stream which minimizes head loss and allows measurement of dirty liquids, and liquids with high solid content, without risk of failure. The DRB and DPE series feature a PVDF impeller supported on a sapphire bearing system which provides an exceptionally long life and excellent chemical resistance properties. The DRB and DPE series are available with either bronze or stainless steel threaded bodies. A Hall effect sensor detects the passing of permanent magnets imbedded in the impeller blades. The output of the Hall sensor is converted to a linear pulse or 4-20 mA signal. Optionally, a variety of displays and controllers is available to provide flow rate indication, analog outputs and programmable setpoint switches. The DRB and DPE series' combination of simple, reliable design and variety of body materials and electronics options makes them a sure solution for the toughest flow metering applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DPE - Paddle Wheel Flowmeter -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
DPE - Paddle Wheel Flowmeter
DPE - Paddle Wheel Flowmeter
Product Features Flow ranges 1.3-8 GPM to 13-200 GPM Bronze or Stainless Steel Bodies Frequency or 4-20 mA Output Electronic Displays and Controllers Low Pressure Loss The DRB and DPE series turbine wheel flowmeters are an economical yet very reliable solution for measuring liquid flows in pipes up to 3 inches in diameter. The unique "insertion†impeller design protrudes minimally into the flow stream which minimizes head loss and allows measurement of dirty liquids, and liquids with high solid content, without risk of failure. The DRB and DPE series feature a PVDF impeller supported on a sapphire bearing system which provides an exceptionally long life and excellent chemical resistance properties. The DRB and DPE series are available with either bronze or stainless steel threaded bodies. A Hall effect sensor detects the passing of permanent magnets imbedded in the impeller blades. The output of the Hall sensor is converted to a linear pulse or 4-20 mA signal. Optionally, a variety of displays and controllers is available to provide flow rate indication, analog outputs and programmable setpoint switches. The DRB and DPE series' combination of simple, reliable design and variety of body materials and electronics options makes them a sure solution for the toughest flow metering applications.

Product Features

  • Flow ranges 1.3-8 GPM to 13-200 GPM
  • Bronze or Stainless Steel Bodies
  • Frequency or 4-20 mA Output
  • Electronic Displays and Controllers
  • Low Pressure Loss

The DRB and DPE series turbine wheel flowmeters are an economical yet very reliable solution for measuring liquid flows in pipes up to 3 inches in diameter. The unique "insertion†impeller design protrudes minimally into the flow stream which minimizes head loss and allows measurement of dirty liquids, and liquids with high solid content, without risk of failure. The DRB and DPE series feature a PVDF impeller supported on a sapphire bearing system which provides an exceptionally long life and excellent chemical resistance properties. The DRB and DPE series are available with either bronze or stainless steel threaded bodies. A Hall effect sensor detects the passing of permanent magnets imbedded in the impeller blades. The output of the Hall sensor is converted to a linear pulse or 4-20 mA signal. Optionally, a variety of displays and controllers is available to provide flow rate indication, analog outputs and programmable setpoint switches. The DRB and DPE series' combination of simple, reliable design and variety of body materials and electronics options makes them a sure solution for the toughest flow metering applications.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Liquid Flow Meters
Product Name DPE - Paddle Wheel Flowmeter
Meter Technology Paddlewheel
Process Media Type Liquid
Operating Pressure 580 psi (408 m H2O)
Media Temperature 176 F (80 C)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

VNS Compact Electromagnetic Flow Sensors -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Media Temperature 32 to 104 F (0 to 40 C)
View Details
PETRO 3003 VOLUTIGER | VOLUBOTTLE - combined-gravity-pump-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 264.00 GPM (1000 L/min)
View Details
Flow Sensors - 1752241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 145 to 174 psi (102 to 122 m H2O)
Gas Volumetric Flow Rate 0.0636 to 1.13 SCFM (0.1080 to 1.92 m³/hr)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details