KOBOLD Instruments, Inc. DRS - OEM Turbine Flow Sensor

Description
Product Features Flow Range 0.6-10.5 GPM Accuracy ±1.5% of Full Scale Plastic, Brass or Stainless Steel Construction Pulse output, 4-20mA output, Digital-/pointer indicator Low Cost The KOBOLD DRS series is the ticket when your application requires a quality solution with a low price tag. The DRS features a vane-axial turbine design with imbedded permanent magnets and Hall effect sensor. This allows both clear and opaque liquids to be metered. The turbine bodies are available in Noryl thermoplastic, brass or stainless steel. Signal outputs available are frequency or 4-20mA. In addition to the flow signal, an optional Pt-100 RTD output is available to provide temperature as well as flow measurement.
Description
Product Features Flow Range 0.6-10.5 GPM Accuracy ±1.5% of Full Scale Plastic, Brass or Stainless Steel Construction Pulse output, 4-20mA output, Digital-/pointer indicator Low Cost The KOBOLD DRS series is the ticket when your application requires a quality solution with a low price tag. The DRS features a vane-axial turbine design with imbedded permanent magnets and Hall effect sensor. This allows both clear and opaque liquids to be metered. The turbine bodies are available in Noryl thermoplastic, brass or stainless steel. Signal outputs available are frequency or 4-20mA. In addition to the flow signal, an optional Pt-100 RTD output is available to provide temperature as well as flow measurement.

Suppliers

Company
Product
Description
Supplier Links
DRS - OEM Turbine Flow Sensor -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
DRS - OEM Turbine Flow Sensor
DRS - OEM Turbine Flow Sensor
Product Features Flow Range 0.6-10.5 GPM Accuracy ±1.5% of Full Scale Plastic, Brass or Stainless Steel Construction Pulse output, 4-20mA output, Digital-/pointer indicator Low Cost The KOBOLD DRS series is the ticket when your application requires a quality solution with a low price tag. The DRS features a vane-axial turbine design with imbedded permanent magnets and Hall effect sensor. This allows both clear and opaque liquids to be metered. The turbine bodies are available in Noryl thermoplastic, brass or stainless steel. Signal outputs available are frequency or 4-20mA. In addition to the flow signal, an optional Pt-100 RTD output is available to provide temperature as well as flow measurement.

Product Features

  • Flow Range 0.6-10.5 GPM
  • Accuracy ±1.5% of Full Scale
  • Plastic, Brass or Stainless Steel Construction
  • Pulse output, 4-20mA output, Digital-/pointer indicator
  • Low Cost

The KOBOLD DRS series is the ticket when your application requires a quality solution with a low price tag. The DRS features a vane-axial turbine design with imbedded permanent magnets and Hall effect sensor. This allows both clear and opaque liquids to be metered. The turbine bodies are available in Noryl thermoplastic, brass or stainless steel. Signal outputs available are frequency or 4-20mA. In addition to the flow signal, an optional Pt-100 RTD output is available to provide temperature as well as flow measurement.

Supplier's Site

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Liquid Flow Meters
Product Name DRS - OEM Turbine Flow Sensor
Meter Technology Turbine
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Operating Pressure 230 psi (162 m H2O)
Media Temperature 176 F (80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - in-line-rotor-Flow-sensors - 198801734 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Sensors - 1980682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Gas Volumetric Flow Rate 0.0706 to 0.7062 SCFM (0.1200 to 1.2 m³/hr)
Pipe Diameter 0.50 inch (12.7 mm)
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Plastic Digital Flow Meter - DM-P Series - Assured Automation
Specs
Meter Technology Turbine
Features Recorder / Totalizer Functions
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details