Product Features
KOBOLD S- flow switches work on the well known variable area principle but without the use of the open conical measuring tube. Instead, the instruments use a cylindrical control tube with a conical groove along its axis. This makes for a very compact design. The flow switch can be used for continuous control of fluids and gases to insure that excess or low flow cannot result in damage to equipment. Applications can be found wherever it is necessary to control flow reliably.
KOBOLD Instruments, Inc. | |
---|---|
Product Category | Liquid Flow Meters |
Product Name | S - All Metal Flow Switch for Liquids or Gases |
Meter Technology | Variable Area |
Process Media Type | Liquid; Gas |
Operating Pressure | 3600 to 5000 psi (2534 to 3519 m H2O) |
Media Temperature | 160 F (71 C) |
Meter Type | Volumetric Flow Meter |