KOBOLD Instruments, Inc. DRB - Paddle Wheel Flowmeter

Description
Product Features Flow ranges 1.3-8 GPM to 13-200 GPM Bronze or Stainless Steel Bodies Frequency or 4-20 mA Output Electronic Displays and Controllers Low Pressure Loss The DRB and DPE series turbine wheel flowmeters are an economical yet very reliable solution for measuring liquid flows in pipes up to 3 inches in diameter. The unique "insertion†impeller design protrudes minimally into the flow stream which minimizes head loss and allows measurement of dirty liquids, and liquids with high solid content, without risk of failure. The DRB and DPE series feature a PVDF impeller supported on a sapphire bearing system which provides an exceptionally long life and excellent chemical resistance properties. The DRB and DPE series are available with either bronze or stainless steel threaded bodies. A Hall effect sensor detects the passing of permanent magnets imbedded in the impeller blades. The output of the Hall sensor is converted to a linear pulse or 4-20 mA signal. Optionally, a variety of displays and controllers is available to provide flow rate indication, analog outputs and programmable setpoint switches. The DRB and DPE series' combination of simple, reliable design and variety of body materials and electronics options makes them a sure solution for the toughest flow metering applications.
Datasheet
Description
Product Features Flow ranges 1.3-8 GPM to 13-200 GPM Bronze or Stainless Steel Bodies Frequency or 4-20 mA Output Electronic Displays and Controllers Low Pressure Loss The DRB and DPE series turbine wheel flowmeters are an economical yet very reliable solution for measuring liquid flows in pipes up to 3 inches in diameter. The unique "insertion†impeller design protrudes minimally into the flow stream which minimizes head loss and allows measurement of dirty liquids, and liquids with high solid content, without risk of failure. The DRB and DPE series feature a PVDF impeller supported on a sapphire bearing system which provides an exceptionally long life and excellent chemical resistance properties. The DRB and DPE series are available with either bronze or stainless steel threaded bodies. A Hall effect sensor detects the passing of permanent magnets imbedded in the impeller blades. The output of the Hall sensor is converted to a linear pulse or 4-20 mA signal. Optionally, a variety of displays and controllers is available to provide flow rate indication, analog outputs and programmable setpoint switches. The DRB and DPE series' combination of simple, reliable design and variety of body materials and electronics options makes them a sure solution for the toughest flow metering applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRB - Paddle Wheel Flowmeter -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
DRB - Paddle Wheel Flowmeter
DRB - Paddle Wheel Flowmeter
Product Features Flow ranges 1.3-8 GPM to 13-200 GPM Bronze or Stainless Steel Bodies Frequency or 4-20 mA Output Electronic Displays and Controllers Low Pressure Loss The DRB and DPE series turbine wheel flowmeters are an economical yet very reliable solution for measuring liquid flows in pipes up to 3 inches in diameter. The unique "insertion†impeller design protrudes minimally into the flow stream which minimizes head loss and allows measurement of dirty liquids, and liquids with high solid content, without risk of failure. The DRB and DPE series feature a PVDF impeller supported on a sapphire bearing system which provides an exceptionally long life and excellent chemical resistance properties. The DRB and DPE series are available with either bronze or stainless steel threaded bodies. A Hall effect sensor detects the passing of permanent magnets imbedded in the impeller blades. The output of the Hall sensor is converted to a linear pulse or 4-20 mA signal. Optionally, a variety of displays and controllers is available to provide flow rate indication, analog outputs and programmable setpoint switches. The DRB and DPE series' combination of simple, reliable design and variety of body materials and electronics options makes them a sure solution for the toughest flow metering applications.

Product Features

  • Flow ranges 1.3-8 GPM to 13-200 GPM
  • Bronze or Stainless Steel Bodies
  • Frequency or 4-20 mA Output
  • Electronic Displays and Controllers
  • Low Pressure Loss

The DRB and DPE series turbine wheel flowmeters are an economical yet very reliable solution for measuring liquid flows in pipes up to 3 inches in diameter. The unique "insertion†impeller design protrudes minimally into the flow stream which minimizes head loss and allows measurement of dirty liquids, and liquids with high solid content, without risk of failure. The DRB and DPE series feature a PVDF impeller supported on a sapphire bearing system which provides an exceptionally long life and excellent chemical resistance properties. The DRB and DPE series are available with either bronze or stainless steel threaded bodies. A Hall effect sensor detects the passing of permanent magnets imbedded in the impeller blades. The output of the Hall sensor is converted to a linear pulse or 4-20 mA signal. Optionally, a variety of displays and controllers is available to provide flow rate indication, analog outputs and programmable setpoint switches. The DRB and DPE series' combination of simple, reliable design and variety of body materials and electronics options makes them a sure solution for the toughest flow metering applications.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Liquid Flow Meters
Product Name DRB - Paddle Wheel Flowmeter
Meter Technology Paddlewheel
Process Media Type Liquid
Operating Pressure 250 psi (176 m H2O)
Media Temperature 176 F (80 C)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
HY COMP - hy-comp - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
Ultrasonic In-Line Flow Meter - PanaFlow HT SIL - Panametrics
Specs
Meter Technology Ultrasonic
Approvals ATEX
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Universal Flow Meter Test Kits -  - HydraCheck Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.00 to 100.00 GPM (3.79 to 379 L/min)
View Details