Product Features
The RCD series differential pressure flowmeter measures flows of liquids and compressed gases using the orifice principle. The orifice, located in the flow body, generates a differential pressure which varies with flowrate. The differential pressure is applied to a measuring bellows. The measuring bellows is linked either to a mechanical indicator, or to a hall effect sensor, which is input to a compact or full featured electronic display and controller.
| KOBOLD Instruments, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Name | RCD - Ultra-Rugged Differential Pressure Flowmeter |
| Process Media Type | Liquid; Gas |
| Operating Pressure | 580 psi (408 m H2O) |
| Media Temperature | 176 to 212 F (80 to 100 C) |
| Accuracy | 3 ±% |