KOBOLD Instruments, Inc. DPL - All Plastic Low Flow Paddle Wheel Sensor

Description
Product Features Precision Flow Transmitter Square Wave Pulse Output Linearity ± 1.0% of Full Scale Polypropylene Construction Sapphire Bearings Optional Analog Output and/or Digital Indication The DPL Flow Sensor is a versatile transmitter capable of accurately measuring flow rates to 400 GPH. It is ideal for applications requiring low cost, yet accurate, flow measurement of transparent liquid media. All wetted parts are made of synthetic materials, giving the DPL excellent resistance to aggressive media. The compact size of the DPL makes it an ideal candidate for jobs requiring a minimum installation size, such as in the interior of larger systems. These features make the KOBOLD DPL a suitable choice for a wide variety of industrial, commercial, and laboratory flow applications.
Description
Product Features Precision Flow Transmitter Square Wave Pulse Output Linearity ± 1.0% of Full Scale Polypropylene Construction Sapphire Bearings Optional Analog Output and/or Digital Indication The DPL Flow Sensor is a versatile transmitter capable of accurately measuring flow rates to 400 GPH. It is ideal for applications requiring low cost, yet accurate, flow measurement of transparent liquid media. All wetted parts are made of synthetic materials, giving the DPL excellent resistance to aggressive media. The compact size of the DPL makes it an ideal candidate for jobs requiring a minimum installation size, such as in the interior of larger systems. These features make the KOBOLD DPL a suitable choice for a wide variety of industrial, commercial, and laboratory flow applications.

Suppliers

Company
Product
Description
Supplier Links
DPL - All Plastic Low Flow Paddle Wheel Sensor -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
DPL - All Plastic Low Flow Paddle Wheel Sensor
DPL - All Plastic Low Flow Paddle Wheel Sensor
Product Features Precision Flow Transmitter Square Wave Pulse Output Linearity ± 1.0% of Full Scale Polypropylene Construction Sapphire Bearings Optional Analog Output and/or Digital Indication The DPL Flow Sensor is a versatile transmitter capable of accurately measuring flow rates to 400 GPH. It is ideal for applications requiring low cost, yet accurate, flow measurement of transparent liquid media. All wetted parts are made of synthetic materials, giving the DPL excellent resistance to aggressive media. The compact size of the DPL makes it an ideal candidate for jobs requiring a minimum installation size, such as in the interior of larger systems. These features make the KOBOLD DPL a suitable choice for a wide variety of industrial, commercial, and laboratory flow applications.

Product Features

  • Precision Flow Transmitter
  • Square Wave Pulse Output
  • Linearity ± 1.0% of Full Scale
  • Polypropylene Construction
  • Sapphire Bearings
  • Optional Analog Output and/or Digital Indication

The DPL Flow Sensor is a versatile transmitter capable of accurately measuring flow rates to 400 GPH. It is ideal for applications requiring low cost, yet accurate, flow measurement of transparent liquid media. All wetted parts are made of synthetic materials, giving the DPL excellent resistance to aggressive media. The compact size of the DPL makes it an ideal candidate for jobs requiring a minimum installation size, such as in the interior of larger systems. These features make the KOBOLD DPL a suitable choice for a wide variety of industrial, commercial, and laboratory flow applications.

Supplier's Site

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Liquid Flow Meters
Product Name DPL - All Plastic Low Flow Paddle Wheel Sensor
Meter Technology Paddlewheel
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
Media Temperature 160 F (71 C)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 198801317 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 26.42 to 132.09 GPM (100 to 500 L/min)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Sensors - 191499 - RS Components, Ltd.
ifm efector inc.
Specs
Product Standards RoHS
Operating Temperature -4 F (-20 C)
Process Media Type Liquid
View Details