KOBOLD Instruments, Inc. Datasheets for Turbine Flow Meters
Turbine flow meters measure the rate of flow in a pipe or process line via a rotor that spins as the media passes through its blades.
Turbine Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Product Features Chemically Resistant PVC or PVDF Construction Accuracy ±1% of Full Scale Pulse Outputs, Analog Outputs, Digital Totalizers High Volume 440 GPM Analog Output, Digital Indication on Request The... | |
| Product Features Flow Range 0.26-5.3 GPM Water Bearingless Turbine Design for Long Life All Plastic Wetted Parts Accuracy ±1% of Reading High precision at affordable pricing is the primary feature... | |
| Product Features Flow Range 0.6-10.5 GPM Accuracy ±1.5% of Full Scale Plastic, Brass or Stainless Steel Construction Pulse output, 4-20mA output, Digital-/pointer indicator Low Cost The KOBOLD DRS series is... | |
| Product Features SS, Aluminum, PVDF, PVC or Nylon® Bodies Lithium Battery Powered (9000 Hr. Battery Life) Compact and Portable Ranges 0.3-3 GPM to 60 - 600 GPM Rate and Totalizing... |