KOBOLD Instruments, Inc. Datasheets for Industrial Thermometers
Industrial thermometers are basic bulb style thermometers designed for use in many industrial applications. Traditional liquid-in-glass design is typically used due to low cost and ease of use.
Industrial Thermometers: Learn more
| Product Name | Notes |
|---|---|
| Product Features Gas-Filled, Capillary Thermometer Dial Sizes - 63, 80, 100, 160 & 200 mm.. All Stainless Steel Construction Ranges -40 to 100°F Through 32° to 1100°F Available With Up... | |
| Product Features Gas-Filled, Rigid Stem Thermometer Dial Sizes - 63, 80, 100, 160 & 200 mm All Stainless Steel Wetted Parts Ranges -40 to 100°F through 32° to 1100°F Available... |