Product Features
The DPT series uses a unique, patented target system to measure the flows of liquids. This design uses a single leaf-spring to both suspend the target and to provide the target resetting force. The use of a single leaf-spring is a simple, reliable design which allows for operation with virtually no wear. The target style measuring system offers a very low head loss and is generally immune to problems caused by fluids with high solids content.
| KOBOLD Instruments, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Name | DPT - Target Type Flowmeter |
| Meter Technology | Target Meter |
| Process Media Type | Liquid |
| Operating Pressure | 580 psi (408 m H2O) |
| Media Temperature | -10 to 176 F (-23 to 80 C) |
| Meter Type | Volumetric Flow Meter |