KOBOLD Instruments, Inc. DVH - Multivariable Vortex Flowmeter

Description
Product Features Fully Welded Sensor Integrated Temperature and Pressure Measurement (Optional) Field Configurable Ranges, Outputs and Display HART® protocol High Temperature Version to 400°C High Pressure Version to 1450 PSIG (100 Bar) The Heinrichs DVH series multivariable Vortex meters utilize up to three primary sensing elements for flow measurement: 1.) a vortex shedding velocity sensor, 2.) an RTD temperature sensor, and 3.) a solid-state pressure transducer to measure the mass flow rate of gases, liquids and steam. Systems that use external process measurements may not provide adequate compensation for process conditions that can change radically between the point of velocity measurement and the point where upstream or downstream pressure and temperature measurements are being made. Because the DVH multivariable flow meter measures all of these parameters in a single location, it delivers a more accurate process measurement. Integrating multivariable output capability with a single line penetration also simplifies system complexity and helps reduce initial equipment cost, installation cost and overall maintenance costs. Three model variations are offered: The DVH-V flow meter provides cost effective volumetric flow monitoring solution for most liquids, the DVH-T incorporates temperature sensing to provide a compensated mass flow reading of saturated steam and the DVH-P multivariable meter delivers mass flow, temperature, pressure and density readings from a single installed device.
Datasheet
Description
Product Features Fully Welded Sensor Integrated Temperature and Pressure Measurement (Optional) Field Configurable Ranges, Outputs and Display HART® protocol High Temperature Version to 400°C High Pressure Version to 1450 PSIG (100 Bar) The Heinrichs DVH series multivariable Vortex meters utilize up to three primary sensing elements for flow measurement: 1.) a vortex shedding velocity sensor, 2.) an RTD temperature sensor, and 3.) a solid-state pressure transducer to measure the mass flow rate of gases, liquids and steam. Systems that use external process measurements may not provide adequate compensation for process conditions that can change radically between the point of velocity measurement and the point where upstream or downstream pressure and temperature measurements are being made. Because the DVH multivariable flow meter measures all of these parameters in a single location, it delivers a more accurate process measurement. Integrating multivariable output capability with a single line penetration also simplifies system complexity and helps reduce initial equipment cost, installation cost and overall maintenance costs. Three model variations are offered: The DVH-V flow meter provides cost effective volumetric flow monitoring solution for most liquids, the DVH-T incorporates temperature sensing to provide a compensated mass flow reading of saturated steam and the DVH-P multivariable meter delivers mass flow, temperature, pressure and density readings from a single installed device.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DVH - Multivariable Vortex Flowmeter -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
DVH - Multivariable Vortex Flowmeter
DVH - Multivariable Vortex Flowmeter
Product Features Fully Welded Sensor Integrated Temperature and Pressure Measurement (Optional) Field Configurable Ranges, Outputs and Display HART® protocol High Temperature Version to 400°C High Pressure Version to 1450 PSIG (100 Bar) The Heinrichs DVH series multivariable Vortex meters utilize up to three primary sensing elements for flow measurement: 1.) a vortex shedding velocity sensor, 2.) an RTD temperature sensor, and 3.) a solid-state pressure transducer to measure the mass flow rate of gases, liquids and steam. Systems that use external process measurements may not provide adequate compensation for process conditions that can change radically between the point of velocity measurement and the point where upstream or downstream pressure and temperature measurements are being made. Because the DVH multivariable flow meter measures all of these parameters in a single location, it delivers a more accurate process measurement. Integrating multivariable output capability with a single line penetration also simplifies system complexity and helps reduce initial equipment cost, installation cost and overall maintenance costs. Three model variations are offered: The DVH-V flow meter provides cost effective volumetric flow monitoring solution for most liquids, the DVH-T incorporates temperature sensing to provide a compensated mass flow reading of saturated steam and the DVH-P multivariable meter delivers mass flow, temperature, pressure and density readings from a single installed device.

Product Features

  • Fully Welded Sensor
  • Integrated Temperature and Pressure Measurement (Optional)
  • Field Configurable Ranges, Outputs and Display
  • HART® protocol
  • High Temperature Version to 400°C
  • High Pressure Version to 1450 PSIG (100 Bar)

The Heinrichs DVH series multivariable Vortex meters utilize up to three primary sensing elements for flow measurement: 1.) a vortex shedding velocity sensor, 2.) an RTD temperature sensor, and 3.) a solid-state pressure transducer to measure the mass flow rate of gases, liquids and steam. Systems that use external process measurements may not provide adequate compensation for process conditions that can change radically between the point of velocity measurement and the point where upstream or downstream pressure and temperature measurements are being made. Because the DVH multivariable flow meter measures all of these parameters in a single location, it delivers a more accurate process measurement. Integrating multivariable output capability with a single line penetration also simplifies system complexity and helps reduce initial equipment cost, installation cost and overall maintenance costs. Three model variations are offered: The DVH-V flow meter provides cost effective volumetric flow monitoring solution for most liquids, the DVH-T incorporates temperature sensing to provide a compensated mass flow reading of saturated steam and the DVH-P multivariable meter delivers mass flow, temperature, pressure and density readings from a single installed device.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Liquid Flow Meters
Product Name DVH - Multivariable Vortex Flowmeter
Meter Technology Vortex (Shedding) Meter
Operating Temperature -5 to 140 F (-21 to 60 C)
Process Media Type Liquid; Gas
Operating Pressure 30 to 2500 psi (21.11 to 1759 m H2O)
Media Temperature -40 to 750 F (-40 to 399 C)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 198801968 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.13 to 1.32 GPM (0.4924 to 5 L/min)
View Details
Electromagnetic Flow Meters, Field Mag - Field-Proven Electromagnetic Flanged Flow Meter, FM5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Sensors - Industrial - 2330-SF6201-ND - DigiKey
Specs
Operating Temperature 77 to 176 F (25 to 80 C)
Process Media Type Liquid; Gas
View Details