KOBOLD Instruments, Inc. Datasheets for Velocity Flow Switches
Gas flow switches and liquid flow switches, velocity, are used to measure the flow or quantity of a moving fluid in terms of velocity, such as feet per minute.
Velocity Flow Switches: Learn more
| Product Name | Notes |
|---|---|
| Product Features Adjustable Switchpoint Micro Switch Rated to 15 Amps Install in Vertical or Horizontal Ducts KOBOLD LPS air flow switches are widely used to control flow setpoints in HVAC... | |
| Product Features Available Materials of Construction Include Stainless Steel, Hastelloy C22, Polypropylene and PTFE Line Sizes from 2 to 24 Inches Can Be Supplied for Horizontal or Vertical Piping Runs... | |
| Product Features Flow Range 0.26-5.3 GPM Water Bearingless Turbine Design for Long Life All Plastic Wetted Parts Accuracy ±1% of Reading High precision at affordable pricing is the primary feature... | |
| Product Features Flow Ranges 2-6.3 GPH to 8-26 GPM Oil All Metal Bodies in Brass Adjustable Switch Available Pressure 3600 PSIG Maximum Looking for a low cost, truly viscosity compensated... | |
| The DF-KL Electronics convert the frequency signal generated by the rotating vane into a numeric flow rate indication displayed on the top line of the LCD display, bargraph indicator proportional... |