KOBOLD Instruments, Inc. TUR - All Plastic Turbine Flow Sensor

Description
Product Features Chemically Resistant PVC or PVDF Construction Accuracy ±1% of Full Scale Pulse Outputs, Analog Outputs, Digital Totalizers High Volume 440 GPM Analog Output, Digital Indication on Request The KOBOLD turbine flow meters serve to measure, control, and regulate flowing liquids. The use of chemically highly resistant materials allows the devices to be used with acids, lyes, and aggressive media that are to be found in the chemical industry.
Datasheet
Description
Product Features Chemically Resistant PVC or PVDF Construction Accuracy ±1% of Full Scale Pulse Outputs, Analog Outputs, Digital Totalizers High Volume 440 GPM Analog Output, Digital Indication on Request The KOBOLD turbine flow meters serve to measure, control, and regulate flowing liquids. The use of chemically highly resistant materials allows the devices to be used with acids, lyes, and aggressive media that are to be found in the chemical industry.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TUR - All Plastic Turbine Flow Sensor -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
TUR - All Plastic Turbine Flow Sensor
TUR - All Plastic Turbine Flow Sensor
Product Features Chemically Resistant PVC or PVDF Construction Accuracy ±1% of Full Scale Pulse Outputs, Analog Outputs, Digital Totalizers High Volume 440 GPM Analog Output, Digital Indication on Request The KOBOLD turbine flow meters serve to measure, control, and regulate flowing liquids. The use of chemically highly resistant materials allows the devices to be used with acids, lyes, and aggressive media that are to be found in the chemical industry.

Product Features

  • Chemically Resistant PVC or PVDF Construction
  • Accuracy ±1% of Full Scale
  • Pulse Outputs, Analog Outputs, Digital Totalizers
  • High Volume 440 GPM
  • Analog Output, Digital Indication on Request

The KOBOLD turbine flow meters serve to measure, control, and regulate flowing liquids. The use of chemically highly resistant materials allows the devices to be used with acids, lyes, and aggressive media that are to be found in the chemical industry.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Liquid Flow Meters
Product Name TUR - All Plastic Turbine Flow Sensor
Meter Technology Turbine
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
Media Temperature 140 to 160 F (60 to 71 C)
Meter Type Volumetric Flow Meter; Velocity Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 TIGER - small-quantity-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 7.92 to 264.00 GPM (30 to 1000 L/min)
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LCT8 - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details
Measurement - Flow - ultrasonic-Flow-meters - 159300371 - Georg Fischer Piping Systems Ltd
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Electromagnetic Flowmeter - AquaMaster FEW400 - ABB Measurement & Analytics
Specs
Features Built-in Alarm Indicator; Programmable
Operating Temperature -4 to 158 F (-20 to 70 C)
Process Media Type Liquid
View Details