KOBOLD Instruments, Inc. Datasheets for Paddlewheel Flow Meters
Paddlewheel flow meters have a paddle wheel that is perpendicular to the flow path. The rotor axis is positioned to limit contact between the paddles and the flowing media.
Paddlewheel Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Product Features ±2.5% of Full Scale Accuracy Frequency Output Easy to Install, No Straight Run Required Robust and Reliable 7 Different Material Combinations Available The KOBOLD DF series paddlewheel flow... | |
| Product Features Accuracy ± 3% of full scale Excellent for Highly Contaminated Media Orientation Independent Brass or Stainless Steel High Current Switching Capability Insensitive to Magnetic Fields KOBOLD model DWU,... | |
| Product Features Adjustable Switch Point Position-Independent Installation Maximum Pressure 160 PSI/450 PSI Adjustable Switching Point Brass and SS Construction Micro Switch Maximum Media Temperature250°F KOBOLD FPS flow switches are used... | |
| Product Features Adjustable Switchpoint Micro Switch Rated to 15 Amps Install in Vertical or Horizontal Ducts KOBOLD LPS air flow switches are widely used to control flow setpoints in HVAC... | |
| Product Features Bidirectional Maximum Temperature 225°F Easy to Install Low Cost Low Pressure Drop The extraordinary reliability of the KOBOLD paddle-type PPS flow switch is available at a competitive price... | |
| Product Features Compact Size Seven Material Combinations Frequency, 4-20 mA Transmitters or Compact Electronics Flow Ranges 0.05-0.2 GPM to 0.66-13.2 GPM Operating Pressures to 580 PSIG The KOBOLD DRH series... | |
| Product Features Economically Priced Perfect OEM Flow Sensor Five Material Combinations Flow Ranges 0.15-3 GPM to 3-37 GPM Frequency, 4-20 mA Transmitters or Compact Electronics All Plastic Versions Available The... | |
| Product Features Flow ranges 1.3-8 GPM to 13-200 GPM Bronze or Stainless Steel Bodies Frequency or 4-20 mA Output Electronic Displays and Controllers Low Pressure Loss The DRB and DPE... | |
| Product Features Flow Rates From 0.02 to 12 GPM PTFE or Brass Bodies Frequency Output Standard Optional Digital Display, Transmitters, Totalizer & Batch Controllers No Straight Run Requirements Can Be... | |
| Product Features No Features Available | |
| Product Features No Features Available The KOBOLD measuring instrument type DWD is a flow rate transmitter with digital indication of the actual flow rate, analogue outputand two adjustable all-or-nothing relays... | |
| Product Features Precision Flow Transmitter Square Wave Pulse Output Linearity ± 1.0% of Full Scale Polypropylene Construction Sapphire Bearings Optional Analog Output and/or Digital Indication The DPL Flow Sensor is... | |
| Product Features Switch Point Adjustable Easy to Install Brass or SS Construction Low Cost Maximum Pressure1450/3600 PSI KOBOLD paddle type flow switches can be used wherever a simple economic yet... | |
| The DF-DL electronics convert the frequency signal generated by the rotating vane into a numeric flow reading displayed on the top line of the LCD display, the total batch volume... | |
| The DF-KL Electronics convert the frequency signal generated by the rotating vane into a numeric flow rate indication displayed on the top line of the LCD display, bargraph indicator proportional... | |
| The DF-ZL electronics convert the frequency signal generated by the rotating vane into a numeric flow reading displayed on the top line of the LCD display, total flow volume since... | |
| The KOBOLD DOR Series insertion paddle-wheel flowmeter/ flow monitor is a cost-effective means of accurately measuring the flow of water or water-like liquids in completely full, large diameter pipes. The... |