KOBOLD Instruments, Inc. Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| Product Features 4†or 6†Combination PressureGauge & Switch 1 or 2 SPST Switches Possible Stainless Steel Construction ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Paraffin Oil Filling For... | |
| Product Features Advanced Piezoresistive Sensing Technology Variety of Output Signal CE EMI Compliant High Overpressure Protection Fast Response Time Stainless Steel Construction Submersible Cable Connection Standard When nothing but a... | |
| Product Features Fully Programmable with Setpoint, Reset Point and Window Capability Accuracy ±0.5% of Full Scale Large, Easy to Read LED Display Ceramic Pressure Sensing System for High Cycle Life... | |
| The KOBOLD PSC pressure sensor is designed for both pressure monitoring and optionally, continuous pressure measurement within one device. The user friendly design of the PSC allows simple switchpoint or... |