KOBOLD Instruments, Inc. Datasheets for Vacuum Switches
Vacuum switches are a type of pressure switch that functions in the vacuum end of the pressure spectra. They measure vacuum pressure (negative pressure).
Vacuum Switches: Learn more
| Product Name | Notes |
|---|---|
| Product Features 4†or 6†Combination PressureGauge & Switch 1 or 2 SPST Switches Possible Stainless Steel Construction ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Paraffin Oil Filling For... | |
| Product Features Fully Programmable with Setpoint, Reset Point and Window Capability Accuracy ±0.5% of Full Scale Large, Easy to Read LED Display Ceramic Pressure Sensing System for High Cycle Life... |