KOBOLD Instruments, Inc. BVO - OEM Flowmeter w/Switch

Description
Product Features Flow Ranges 0.1-1.0 GPM through 1.0-13 GPM Repeatability ±2% of Full Scale Brass or Stainless Steel Wetted Parts Adjustable SPST Switch Standard Cost conscious, large volume applications require special products. The KOBOLD BVO line of flowmeters is aimed at customers demanding low cost without sacrificing the robustness and reliability associated with a top-tier flowmeter. The BVO offers all the design ruggedness and quality of the KOBOLD SV line of meters, only at a lower price. Made in a streamlined mass production process, the BVO offers exceptional value for applications involving water-like liquids. Repeatability of the BVO is nonetheless held to ± 2%. The switch supplied with each BVO is adjustable over the meter's entire range.
Description
Product Features Flow Ranges 0.1-1.0 GPM through 1.0-13 GPM Repeatability ±2% of Full Scale Brass or Stainless Steel Wetted Parts Adjustable SPST Switch Standard Cost conscious, large volume applications require special products. The KOBOLD BVO line of flowmeters is aimed at customers demanding low cost without sacrificing the robustness and reliability associated with a top-tier flowmeter. The BVO offers all the design ruggedness and quality of the KOBOLD SV line of meters, only at a lower price. Made in a streamlined mass production process, the BVO offers exceptional value for applications involving water-like liquids. Repeatability of the BVO is nonetheless held to ± 2%. The switch supplied with each BVO is adjustable over the meter's entire range.

Suppliers

Company
Product
Description
Supplier Links
BVO - OEM Flowmeter w/Switch -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
BVO - OEM Flowmeter w/Switch
BVO - OEM Flowmeter w/Switch
Product Features Flow Ranges 0.1-1.0 GPM through 1.0-13 GPM Repeatability ±2% of Full Scale Brass or Stainless Steel Wetted Parts Adjustable SPST Switch Standard Cost conscious, large volume applications require special products. The KOBOLD BVO line of flowmeters is aimed at customers demanding low cost without sacrificing the robustness and reliability associated with a top-tier flowmeter. The BVO offers all the design ruggedness and quality of the KOBOLD SV line of meters, only at a lower price. Made in a streamlined mass production process, the BVO offers exceptional value for applications involving water-like liquids. Repeatability of the BVO is nonetheless held to ± 2%. The switch supplied with each BVO is adjustable over the meter's entire range.

Product Features

  • Flow Ranges 0.1-1.0 GPM through 1.0-13 GPM
  • Repeatability ±2% of Full Scale
  • Brass or Stainless Steel Wetted Parts
  • Adjustable SPST Switch Standard

Cost conscious, large volume applications require special products. The KOBOLD BVO line of flowmeters is aimed at customers demanding low cost without sacrificing the robustness and reliability associated with a top-tier flowmeter. The BVO offers all the design ruggedness and quality of the KOBOLD SV line of meters, only at a lower price. Made in a streamlined mass production process, the BVO offers exceptional value for applications involving water-like liquids. Repeatability of the BVO is nonetheless held to ± 2%. The switch supplied with each BVO is adjustable over the meter's entire range.

Supplier's Site

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Liquid Flow Meters
Product Name BVO - OEM Flowmeter w/Switch
Meter Technology Variable Area
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
Media Temperature 212 F (100 C)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

OF-WN/OF-WP Microstream Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details
PETRO 3003 CHEM - chemical-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 2.64 to 264.00 GPM (10 to 1000 L/min)
View Details
Flow Sensors - 3610199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
Gas Volumetric Flow Rate 0.0282 to 0.3178 SCFM (0.0480 to 0.5402 m³/hr)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details