KOBOLD Instruments, Inc. DVZ - Vortex Flowmeter and Switch

Description
Product Features Vortex Shedding Technology with No Moving Parts Ryton Body with Ni-Plated Brass or SS Fittings Frequency, Current or Switch Outputs Available Fixed or Rotatable Connections Economically Priced The KOBOLD DVZ series Vortex flowmeters are the perfect solution for applications where reliability and low cost are desired. The DVZ senses the flowrate of low-viscosity liquids using the Vortex shedding principle. A small obstruction (bluff body) is placed in the flow path. As fluid flows across the bluff body, small, low-pressure areas (vortices) are created just behind the bluff body. The position of the vortices alternate to either side of the bluff body in a uniform pattern. The frequency of the vortices shift is directly proportional to flowrate. This shift in the vortices is detected by a very sensitive pressure sensor and is processed as a scaled flowrate signal. The DVZ series Vortex flowmeter has no moving parts and is thus very reliable. The DVZ series is available with a Ryton body and a choice of either nickel-plated brass or 316 stainless steel fittings. The bluff body is available in either the standard Ryton or optional ceramic material, which has excellent long-term wear characteristics even under harsh operating conditions. Available outputs include Pulse Frequency, 4-20 mA, adjustable relay, Compact Electronics with LED digital flowrate display, 4-20 mA output and adjustable transistor switch options.
Datasheet
Description
Product Features Vortex Shedding Technology with No Moving Parts Ryton Body with Ni-Plated Brass or SS Fittings Frequency, Current or Switch Outputs Available Fixed or Rotatable Connections Economically Priced The KOBOLD DVZ series Vortex flowmeters are the perfect solution for applications where reliability and low cost are desired. The DVZ senses the flowrate of low-viscosity liquids using the Vortex shedding principle. A small obstruction (bluff body) is placed in the flow path. As fluid flows across the bluff body, small, low-pressure areas (vortices) are created just behind the bluff body. The position of the vortices alternate to either side of the bluff body in a uniform pattern. The frequency of the vortices shift is directly proportional to flowrate. This shift in the vortices is detected by a very sensitive pressure sensor and is processed as a scaled flowrate signal. The DVZ series Vortex flowmeter has no moving parts and is thus very reliable. The DVZ series is available with a Ryton body and a choice of either nickel-plated brass or 316 stainless steel fittings. The bluff body is available in either the standard Ryton or optional ceramic material, which has excellent long-term wear characteristics even under harsh operating conditions. Available outputs include Pulse Frequency, 4-20 mA, adjustable relay, Compact Electronics with LED digital flowrate display, 4-20 mA output and adjustable transistor switch options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DVZ - Vortex Flowmeter and Switch -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
DVZ - Vortex Flowmeter and Switch
DVZ - Vortex Flowmeter and Switch
Product Features Vortex Shedding Technology with No Moving Parts Ryton Body with Ni-Plated Brass or SS Fittings Frequency, Current or Switch Outputs Available Fixed or Rotatable Connections Economically Priced The KOBOLD DVZ series Vortex flowmeters are the perfect solution for applications where reliability and low cost are desired. The DVZ senses the flowrate of low-viscosity liquids using the Vortex shedding principle. A small obstruction (bluff body) is placed in the flow path. As fluid flows across the bluff body, small, low-pressure areas (vortices) are created just behind the bluff body. The position of the vortices alternate to either side of the bluff body in a uniform pattern. The frequency of the vortices shift is directly proportional to flowrate. This shift in the vortices is detected by a very sensitive pressure sensor and is processed as a scaled flowrate signal. The DVZ series Vortex flowmeter has no moving parts and is thus very reliable. The DVZ series is available with a Ryton body and a choice of either nickel-plated brass or 316 stainless steel fittings. The bluff body is available in either the standard Ryton or optional ceramic material, which has excellent long-term wear characteristics even under harsh operating conditions. Available outputs include Pulse Frequency, 4-20 mA, adjustable relay, Compact Electronics with LED digital flowrate display, 4-20 mA output and adjustable transistor switch options.

Product Features

  • Vortex Shedding Technology with No Moving Parts
  • Ryton Body with Ni-Plated Brass or SS Fittings
  • Frequency, Current or Switch Outputs Available
  • Fixed or Rotatable Connections
  • Economically Priced

The KOBOLD DVZ series Vortex flowmeters are the perfect solution for applications where reliability and low cost are desired. The DVZ senses the flowrate of low-viscosity liquids using the Vortex shedding principle. A small obstruction (bluff body) is placed in the flow path. As fluid flows across the bluff body, small, low-pressure areas (vortices) are created just behind the bluff body. The position of the vortices alternate to either side of the bluff body in a uniform pattern. The frequency of the vortices shift is directly proportional to flowrate. This shift in the vortices is detected by a very sensitive pressure sensor and is processed as a scaled flowrate signal. The DVZ series Vortex flowmeter has no moving parts and is thus very reliable. The DVZ series is available with a Ryton body and a choice of either nickel-plated brass or 316 stainless steel fittings. The bluff body is available in either the standard Ryton or optional ceramic material, which has excellent long-term wear characteristics even under harsh operating conditions. Available outputs include Pulse Frequency, 4-20 mA, adjustable relay, Compact Electronics with LED digital flowrate display, 4-20 mA output and adjustable transistor switch options.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Liquid Flow Meters
Product Name DVZ - Vortex Flowmeter and Switch
Meter Technology Vortex (Shedding) Meter
Process Media Type Liquid
Operating Pressure 145 to 290 psi (102 to 204 m H2O)
Media Temperature 176 F (80 C)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Corrosion and UV Resistant PVC Calibration Column - CC2000-PV - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Portable Liquid Flow Meters - InnovaSonic® 210 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions; Suspended Solids / Slurries
Approvals CE, ISO 9001
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details