Product Features
The KOBOLD VKM flowmeters and switches fill an important gap in the high viscosity media measurement arena. Using KOBOLD's patented viscosity compensation system, these instruments are essentially insensitive to viscosity and density changes during operation. This development in flow and measurement control technology has resulted in an extremely versatile device usable in many applications where standard technologies have been inconsistant or otherwise have failed.
| KOBOLD Instruments, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Name | VKM - All-Metal Viscosity Compensating Flowmeter and Switch |
| Meter Technology | Variable Area |
| Process Media Type | Liquid |
| Operating Pressure | 3600 to 5000 psi (2534 to 3519 m H2O) |
| Media Temperature | 240 F (116 C) |
| Meter Type | Volumetric Flow Meter |