Product Features
KOBOLD model DWU, DWS and DWP flow meters and switches are based on the paddle, or static plate, principle. This type of arrangement is ideal for use in applications where dirt and solid grain contaminant are of concern. The paddle-bellows arrangement offers large internal clearances and mechanical insensitivity to a wide range of particulate matter.
| KOBOLD Instruments, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Name | DW - Paddle-Bellows Flowmeter & Switch |
| Meter Technology | Paddlewheel |
| Operating Temperature | 0 to 160 F (-18 to 71 C) |
| Process Media Type | Liquid |
| Operating Pressure | 145 psi (102 m H2O) |
| Media Temperature | 210 F (99 C) |