Product Features
Looking for a low cost, truly viscosity compensated flowmeter that won't break the company budget? Look no further than the KOBOLD VKA line of meters! The VKA flowmeter combines proven and reliable construction with affordable pricing. Available for flow rates from 2 GPH to 26 GPM, the VKA is a viable alternative to the VKG and VKM series of flow metering products. Internal modifications reduce the pressure loss through the meter to 8 PSI, while still maintaining a compensated viscosity range of 30 to 300 cSt.
| KOBOLD Instruments, Inc. | |
|---|---|
| Product Category | Velocity Flow Switches |
| Product Name | VKA - OEM Viscosity-Compensated Flowmeter |
| End Fittings | In-line Threaded |
| Process Media Type | Liquid |
| Operating Pressure | 3600 psi (2534 m H2O) |
| Accuracy | 4 ±% |
| Switch Type | Electro-mechanical; Solid State |