KOBOLD Instruments, Inc. EDM - Battery Powered Rate Meter & Totalizer

Description
Product Features SS, Aluminum, PVDF, PVC or Nylon® Bodies Lithium Battery Powered (9000 Hr. Battery Life) Compact and Portable Ranges 0.3-3 GPM to 60 - 600 GPM Rate and Totalizing Display Optional Analog or Frequency Outputs New and Improved Computer Electronics The EDM turbine flowmeter measures the flow of water and low viscosity liquids ranging from 0.3 GPM to 600 GPM. Its replaceable lithium battery powers an onboard rate meter/totalizer allowing installation in virtually any location, regardless of power availability. Results are displayed on a highly visible LCD readout. Versatile and easy to use, the EDM's modular design allows KOBOLD to offer a variety of electronic modules which further enhance its versatility. Available options for most models include: remote display, frequency output, or a 4-20 mA analog signal output. Nylon®, aluminum, PVC, PVDF or stainless steel body construction make the EDM compatible with a wide variety of process media. The upgraded computer electronics feature 1 rate and 2 totalizing LCD displays. Standard measuring units are ï¬eld switchable between GPM or LPM.
Datasheet
Description
Product Features SS, Aluminum, PVDF, PVC or Nylon® Bodies Lithium Battery Powered (9000 Hr. Battery Life) Compact and Portable Ranges 0.3-3 GPM to 60 - 600 GPM Rate and Totalizing Display Optional Analog or Frequency Outputs New and Improved Computer Electronics The EDM turbine flowmeter measures the flow of water and low viscosity liquids ranging from 0.3 GPM to 600 GPM. Its replaceable lithium battery powers an onboard rate meter/totalizer allowing installation in virtually any location, regardless of power availability. Results are displayed on a highly visible LCD readout. Versatile and easy to use, the EDM's modular design allows KOBOLD to offer a variety of electronic modules which further enhance its versatility. Available options for most models include: remote display, frequency output, or a 4-20 mA analog signal output. Nylon®, aluminum, PVC, PVDF or stainless steel body construction make the EDM compatible with a wide variety of process media. The upgraded computer electronics feature 1 rate and 2 totalizing LCD displays. Standard measuring units are ï¬eld switchable between GPM or LPM.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EDM - Battery Powered Rate Meter & Totalizer -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
EDM - Battery Powered Rate Meter & Totalizer
EDM - Battery Powered Rate Meter & Totalizer
Product Features SS, Aluminum, PVDF, PVC or Nylon® Bodies Lithium Battery Powered (9000 Hr. Battery Life) Compact and Portable Ranges 0.3-3 GPM to 60 - 600 GPM Rate and Totalizing Display Optional Analog or Frequency Outputs New and Improved Computer Electronics The EDM turbine flowmeter measures the flow of water and low viscosity liquids ranging from 0.3 GPM to 600 GPM. Its replaceable lithium battery powers an onboard rate meter/totalizer allowing installation in virtually any location, regardless of power availability. Results are displayed on a highly visible LCD readout. Versatile and easy to use, the EDM's modular design allows KOBOLD to offer a variety of electronic modules which further enhance its versatility. Available options for most models include: remote display, frequency output, or a 4-20 mA analog signal output. Nylon®, aluminum, PVC, PVDF or stainless steel body construction make the EDM compatible with a wide variety of process media. The upgraded computer electronics feature 1 rate and 2 totalizing LCD displays. Standard measuring units are ï¬eld switchable between GPM or LPM.

Product Features

  • SS, Aluminum, PVDF, PVC or Nylon® Bodies
  • Lithium Battery Powered (9000 Hr. Battery Life)
  • Compact and Portable
  • Ranges 0.3-3 GPM to 60 - 600 GPM
  • Rate and Totalizing Display
  • Optional Analog or Frequency Outputs
  • New and Improved Computer Electronics

The EDM turbine flowmeter measures the flow of water and low viscosity liquids ranging from 0.3 GPM to 600 GPM. Its replaceable lithium battery powers an onboard rate meter/totalizer allowing installation in virtually any location, regardless of power availability. Results are displayed on a highly visible LCD readout. Versatile and easy to use, the EDM's modular design allows KOBOLD to offer a variety of electronic modules which further enhance its versatility. Available options for most models include: remote display, frequency output, or a 4-20 mA analog signal output. Nylon®, aluminum, PVC, PVDF or stainless steel body construction make the EDM compatible with a wide variety of process media. The upgraded computer electronics feature 1 rate and 2 totalizing LCD displays. Standard measuring units are ï¬eld switchable between GPM or LPM.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Liquid Flow Meters
Product Name EDM - Battery Powered Rate Meter & Totalizer
Meter Technology Turbine
Features Recorder / Totalizer Functions; Suspended Solids / Slurries
Operating Temperature 32 to 140 F (0 to 60 C)
Process Media Type Liquid
Operating Pressure 150 to 1500 psi (106 to 1056 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Stack gas flow metering system - FPD580 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Programmable
Additional Variables Measured Temperature (optional feature)
Approvals MCERTS
View Details
Process Cooling Water Stick - PCWR100BEPT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
24GHz Radar Flow Meter With Large Range - HRF600 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Operating Temperature -31 to 158 F (-35 to 70 C)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details