KOBOLD Instruments, Inc. Datasheets for Dial Thermometers
Dial thermometers are bimetal or bi-metallic, liquid or gas-filled, and vapor-tension-based. These devices display temperatures in Fahrenheit, Celsius, or both.
Dial Thermometers: Learn more
| Product Name | Notes |
|---|---|
| Product Features Gas-Filled, Capillary Thermometer Dial Sizes - 63, 80, 100, 160 & 200 mm.. All Stainless Steel Construction Ranges -40 to 100°F Through 32° to 1100°F Available With Up... | |
| Product Features Gas-Filled, Rigid Stem Thermometer Dial Sizes - 63, 80, 100, 160 & 200 mm All Stainless Steel Wetted Parts Ranges -40 to 100°F through 32° to 1100°F Available... |