KOBOLD Instruments, Inc. DRG - Paddle Flow Sensor

Description
Product Features Economically Priced Perfect OEM Flow Sensor Five Material Combinations Flow Ranges 0.15-3 GPM to 3-37 GPM Frequency, 4-20 mA Transmitters or Compact Electronics All Plastic Versions Available The KOBOLD series DRG has the winning combination of compact size, low cost and versatility which makes it the perfect product for OEM flow measuring applications. The DRG series is a paddle flow sensor which uses a Hall effect sensor to detect the passing of permanent magnets imbedded in the rotating paddle. The DRG can be supplied with a frequency output, 4-20 mA output or a versatile compact electronics package providing an LED display, 4-20 mA output or programmable setpoint switches. The DRG series is offered in five material combinations. An all plastic version is available which makes the DRG series suitable for use with high purity water and many types of aggressive chemicals.
Datasheet
Description
Product Features Economically Priced Perfect OEM Flow Sensor Five Material Combinations Flow Ranges 0.15-3 GPM to 3-37 GPM Frequency, 4-20 mA Transmitters or Compact Electronics All Plastic Versions Available The KOBOLD series DRG has the winning combination of compact size, low cost and versatility which makes it the perfect product for OEM flow measuring applications. The DRG series is a paddle flow sensor which uses a Hall effect sensor to detect the passing of permanent magnets imbedded in the rotating paddle. The DRG can be supplied with a frequency output, 4-20 mA output or a versatile compact electronics package providing an LED display, 4-20 mA output or programmable setpoint switches. The DRG series is offered in five material combinations. An all plastic version is available which makes the DRG series suitable for use with high purity water and many types of aggressive chemicals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRG - Paddle Flow Sensor -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
DRG - Paddle Flow Sensor
DRG - Paddle Flow Sensor
Product Features Economically Priced Perfect OEM Flow Sensor Five Material Combinations Flow Ranges 0.15-3 GPM to 3-37 GPM Frequency, 4-20 mA Transmitters or Compact Electronics All Plastic Versions Available The KOBOLD series DRG has the winning combination of compact size, low cost and versatility which makes it the perfect product for OEM flow measuring applications. The DRG series is a paddle flow sensor which uses a Hall effect sensor to detect the passing of permanent magnets imbedded in the rotating paddle. The DRG can be supplied with a frequency output, 4-20 mA output or a versatile compact electronics package providing an LED display, 4-20 mA output or programmable setpoint switches. The DRG series is offered in five material combinations. An all plastic version is available which makes the DRG series suitable for use with high purity water and many types of aggressive chemicals.

Product Features

  • Economically Priced
  • Perfect OEM Flow Sensor
  • Five Material Combinations
  • Flow Ranges 0.15-3 GPM to 3-37 GPM
  • Frequency, 4-20 mA Transmitters or Compact Electronics
  • All Plastic Versions Available

The KOBOLD series DRG has the winning combination of compact size, low cost and versatility which makes it the perfect product for OEM flow measuring applications. The DRG series is a paddle flow sensor which uses a Hall effect sensor to detect the passing of permanent magnets imbedded in the rotating paddle. The DRG can be supplied with a frequency output, 4-20 mA output or a versatile compact electronics package providing an LED display, 4-20 mA output or programmable setpoint switches. The DRG series is offered in five material combinations. An all plastic version is available which makes the DRG series suitable for use with high purity water and many types of aggressive chemicals.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Liquid Flow Meters
Product Name DRG - Paddle Flow Sensor
Meter Technology Paddlewheel
Process Media Type Liquid
Operating Pressure 580 psi (408 m H2O)
Media Temperature 176 F (80 C)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Micro Turbine Flow Meter - HLY - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Process Media Type Liquid
View Details
Flow sensor - SA5000 - ifm efector inc.
ifm efector inc.
Specs
Approvals Underwriters Laboratory; ce, cul, iolink
Operating Temperature -40 to 176 F (-40 to 80 C)
Process Media Type Liquid; Gas
View Details
5 suppliers
Supply-side Express Cooling Stick - ECWS100XX-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
CX Capacitive Electromagnetic Flowsensor -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Operating Pressure 0.0 to 145 psi (0.0 to 102 m H2O)
View Details