KOBOLD Instruments, Inc. Datasheets for Thermal Switches and Thermal Protectors
Thermostats and thermal switches are electro-mechanical on/off switches that are activated by temperature changes. They are typically used to control heating and cooling systems.
Thermal Switches and Thermal Protectors: Learn more
| Product Name | Notes |
|---|---|
| Product Features Industrial and Marine Applications World Wide Approvals IP67/NEMA 6 Enclosure Rugged and Reliable Our DTS temperature switches are built to conform to the needs of industry. The DTS... | |
| Product Features Measuring Range -58 to 250°F User Adjustable Switchpoint(s) Large Easy-to-Read LED Display All Stainless Steel Construction Rugged and Reliable Remote Sensor Version Available The TDD series digital temperature... | |
| Product Features Simple Installation Position Independent Ni-Plated Brass or SS Construction Optional Signal Lamp Maximum Temperature 248°F KOBOLD's TWR temperature switch is used to provide thermally triggered switching functions for... | |
| Product Features Switchpoints From 50 to 248°F For Pipe Sizes 1/4†to 1-1/2†Brass or Stainless Steel Wetted Parts Simple Installation Highly Repeatable Setpoint The TRS series temperature switches are... |