KOBOLD Instruments, Inc. Datasheets for Pressure Switches
Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level.
Pressure Switches: Learn more
| Product Name | Notes |
|---|---|
| Product Features 4†or 6†Combination PressureGauge & Switch 1 or 2 SPST Switches Possible Stainless Steel Construction ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Paraffin Oil Filling For... | |
| Product Features Combination Pressure Gauge & Switch 1 or 2 SPST Switches Possible Bourdon Tube Design ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Paraffin Oil Filling Should pressure switching... | |
| Product Features Fully Programmable with Setpoint, Reset Point and Window Capability Accuracy ±0.5% of Full Scale Large, Easy to Read LED Display Ceramic Pressure Sensing System for High Cycle Life... | |
| Product Features Industrial and Marine Applications Rugged and Reliable Single-Ended & Differential Pressure Ranges IP66 (NEMA 4) or IP54 ((NEMA 3R) Protection The KRT is a pressure operated switch suitable... | |
| Product Features Industrial and Marine Applications Worldwide Approvals IP67 (NEMA 6) Enclosure Rugged and Reliable The KAS and KPS are pressure operated switches built with industrial gas and compatible low... | |
| Product Features Rugged Compact Design Long Cycle Life Ranges - Vacuum to 6100 PSIG Suitable for Pneumatic or Hydraulic Applications Easily Adjusted Setpoint Plug-in Connector Standard The KOBOLD KPH pressure... | |
| Product Features Switching Ranges from 3-30 to 450-4600 PSIG Field Adjustable Setpoint Diaphragm or Piston Type Sensing Element Micro-Switch Contact Reliable and Economical Excellent OEM Product The KPH300 is an... |