Product Features
The DFT compact series of paddle flow sensors embodies the same rugged reliability of the workhorse DF series in a compact, more economical design. The DFT uses an inlet nozzle to re-direct flow onto the paddle thus there are no straight piping requirements as with many other paddle type designs. The DFT series is available in two material combinations to handle a wide variety of liquids. The nickel-plated brass version handles water, light chemicals and low viscosity liquids ( Less than 10 cSt), while the PTFE version will stand up to aggressive chemicals. An open collector frequency output is standard with optional analog & controller outputs which offer an LCD displays, analog flow transmitters, programmable relays and totalizer & batch controller options.
| KOBOLD Instruments, Inc. | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Name | DFT - Compact Paddle Flow Sensor |
| Meter Technology | Paddlewheel |
| Meter Type | Volumetric Flow Meter |
| Mounting | In-line |
| End Fittings | In-line Threaded |
| Process Media Type | Liquid |