Product Features
KOBOLD SMN flow switches are used when extremely low flow switching points are required in combination with minimum pressure loss at high flow rates. Typical applications include the control of water and cooling circuits, high pressure cleaning devices, control of contaminated media in effluent and heating systems and a wide variety of other flow control systems. The KOBOLD SMN, with all-metal wetted parts, works on the float principle. However, it does not use the standard conical metering tube or slotted measuring nozzle. Instead, a float with an integral magnet is suspended within a cylindrical measuring tube. The float is moved by the flow stream against the magnetic field of an opposing magnet mounted in the top of the instrument. The magnetic field produced by the float activates a reed contact at the switch point. The reed contact is mounted on the outside of the SMN body. The special construction of the SMN float and flow tube means that only a low flow is required to raise the float and thus close the contact. When the float reaches the top of its travel, an additional flow path opens, allowing high flow rates without a significant increase in pressure loss. When the flow is interrupted, the float is moved back down the flow tube by the opposing magnetic field and the contact opens.
| KOBOLD Instruments, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Name | SMN - Flow Switch for Liquids |
| Meter Technology | Variable Area |
| Process Media Type | Liquid |
| Operating Pressure | 3600 to 5000 psi (2534 to 3519 m H2O) |
| Media Temperature | 212 F (100 C) |
| Meter Type | Volumetric Flow Meter |