KOBOLD Instruments, Inc. Datasheets for Electromagnetic Flow Meters
Electromagnetic flow meters operate on Faraday's law of electromagnetic induction, which states that a voltage is induced when a conductor moves through a magnetic field.
Electromagnetic Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Product Features Flow Ranges From 0.18-7.8 GPH Through 9-180 GPM Water For Use With a Wide Variety of Conductive Liquids, Acids and Caustics Magneto-Inductive Technology with No Moving Parts Ryton® | |
| Product Features Measuring RangesUp to 10 m/s / 43,333 GPM Hard rubber, Soft rubber or PTFE flow tube liningUp to 10 m/s / 43,333 GPM LCD Rate/Total DisplayUp to 10... | |
| Product Features Stainless Steel or PFA Insertion Probe with Stainless Steel, Hasteloy, Platinum or Tantalum Electrodes Valve Assembly Available for Insertion/Extraction Under Pressure Transmitter with 4-20mA/HART® and Adjustable Setpoint Switch... |