KOBOLD Instruments, Inc. Datasheets for Sight Flow Indicators
Sight flow indicators provide a quick, reliable and economical way to verify the flow of fluids through industrial process lines.
Sight Flow Indicators: Learn more
| Product Name | Notes |
|---|---|
| Product Features Clearly Visible Flow Indication Low Minimum Indicated Flow Rotatable Even in Operation Applicable with a Large Variety of Media KOBOLD'S DAF paddle wheel flow indicator is recommended whenever... | |
| Product Features Horizontal Installation Highly Visible Economical The DKF flow indicator is best suited to fluid flow applications requiring flow indication which can be easily seen from an elevated position. | |
| Product Features No Features Available | |
| Product Features No Features Available KOBOLD's DKB flow indicator is ideal for use in either air or fluid flow applications. The absence of wear components assures high reliability in installations... | |
| Product Features Transparent Glass Cylinder For Liquids Maximum Pressure 230 PSIG Self-cleaning Mechanism for the Glass Cylinder Universal Mountablity KOBOLD's new DAA visual flow indicator features a self-cleaning mechanism to... |