KOBOLD Instruments, Inc. Datasheets for Gas Flow Meters
Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage.
Gas Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Product Features ±1.5% F.S. Accuracy at 15-25°C & 5-60 PSIA Mass Flow Based Measurement Temperature/Pressure Change Insensitive Meter Ranges From 0-10 SCCM to 0-500 SLM Nylon®, Aluminum, or Stainless Steel... | |
| Product Features ±4% Full Scale Accuracy Maximum Pressure 3600 PSI/5000 PSI All Media Contacted Parts Available in Brass or SS Direct Reading Scales for Water and Air Small, Compact Design... | |
| Product Features ±4% Full Scale Accuracy Small, Compact Design, Low Weight Direct Reading Scales for Water and Air Large and Small Measuring Ranges from (28 to 1) - (2.6 to... | |
| Product Features ±4% Full Scale Accuracy Small, Compact Design, Low Weight Direct Reading Scales for Water and Air Wide Measuring Range Vertical Connections for Easy Installation KOBOLD SV flowmeters and... | |
| Product Features ±6% Full Scale Accuracy ±1% Full Scale Repeatability Polysulfone Version has Excellent Resistance to Acids and Alkaline Solutions Polysulfone Version can be Sterilized Max. 250°F Compact Easy to... | |
| Product Features 0.15-1 to 85-600 GPM Liquids 2.5-25 to 300-1700 SCFM Gases 1/2†to 3†Line Sizes Bronze or 316-Ti Stainless Steel Mechanical Indicator, Digital Indicator, Transmitters and Switches Available... | |
| Product Features 316 SS, PTFE-Lined SS and Hastelloy C-22 Measuring Tubes ANSI, DIN & NPT Process Connections Direct Reading Scales Calibrated for Media Viscosity, Density, Operating Pressure and Temperature Analog... | |
| Product Features 316 SS, PTFE-Lined SS and Hastelloy C-22 Measuring Tubes Unique Variable Area Design for Horizontal and Vertical Installations Line Sizes to 3 Inches Direct Reading Scales Calibrated for... | |
| Product Features 316L Stainless Steel Measuring Tubes with Robust Cast Iron Tube Housing Mass Flow Measurement of Liquids and Gases Line Sizes from 1/2 to 3 Inches Highly Immune to... | |
| Product Features Accuracy ±4% Full Scale Shock and Corrosion Resistant Maximum Pressure 145 PSI Direct and Relative (%) Reading Scales for Water and Air Highly Visible Float and Adjustable Switch... | |
| Product Features Accuracy ±4% of Full Scale Shock and Corrosion Proof Maximum Pressure 145 PSIG Polysulfone Version has Excellent Resistance to Acids and Alkaline Solutions Compact Design The KOBOLD KSK... | |
| Product Features Adjustable Switchpoint Micro Switch Rated to 15 Amps Install in Vertical or Horizontal Ducts KOBOLD LPS air flow switches are widely used to control flow setpoints in HVAC... | |
| Product Features Compact Design Easy to Install For Horizontal or Vertical Pipes Rugged Construction Accuracy ± 3 % Full Scale Rangeability 6 to 1 Flow Rates up to 3000 GPM... | |
| Product Features Control of Very Small Liquid or Gas Flows Wetted Parts - SS 1.4305, Borosilicate Glass, FKM Proximity Switch or Reed Contact Vertical Connection for In-Line Mounting Flow switch... | |
| Product Features Easy to Read Scales Water Range 0.003 to 20 GPM Air Range 0.002 to 100 SCFM Measuring Ranges 0.2-2 GPH...2-20 GPM water 0.1-1 SCFH...10-100 SCFM air Durable One-Piece... | |
| Product Features Fully Welded Sensor Integrated Temperature and Pressure Measurement (Optional) Field Configurable Ranges, Outputs and Display HART® protocol High Temperature Version to 400°C High Pressure Version to 1450 PSIG... | |
| Product Features Highest Flow Capability Available in the Industry Line Sizes up to 16 Inches Possible Liquid or Gas Flow Measurement Wetted Materials Available Include 316L Stainless Steel ,Hastelloy C-22,... | |
| Product Features Industrial and Sanitary Designs Body Sizes 1/2†Through 2†Reliable, Time Proven Glass Tube Design Flanged, Threaded or Tri-Clamp Fittings ±1.0% of Full Scale Accuracy Optional Surface Finishes... | |
| Product Features Integral Flow Control Valve Easy to Read Scale Compact Design Direct Reading Scales for Water and Air Switching for Low Flows of Liquids and Gases Optional Panel Mounting... | |
| Product Features Series 1000 Flow Sensors- Linear 0 - 5 VDC Output Signal - Highly Repeatable - Very Stable - No Zero Drift - Standard 12 VDC Input Power -... | |
| Product Features Widest Range of Wetted Materials Available in the Industry Flow Tubes and Fittings Available in 316L Stainless Steel, Hastelloy C-22, Nickel Alloy, Monel, Tantalum, Gold Plate, Titanium and... | |
| The BGK all-metal, low-volume variable-area flowmeter is designed for flow measurement of suitable liquids or gases. It provides indication of the current flow rate in volume or mass per unit... | |
| The KDS all-metal, low-volume variable-area flowmeter is designed for flow measurement of suitable liquids or gases. It provides indication of the current flow rate in volume or mass per unit... |