KOBOLD Instruments, Inc. DF - Paddle Flow Sensor With Frequency Output

Description
Product Features ±2.5% of Full Scale Accuracy Frequency Output Easy to Install, No Straight Run Required Robust and Reliable 7 Different Material Combinations Available The KOBOLD DF series paddlewheel flow sensor offers the variety of seven material combinations, allowing the DF to stand up to a multitude of low-viscosity liquids and aggressive chemicals. The DF is a compact flow sensor which employs permanent magnets embedded in a rotating paddle wheel. A Hall-effect sensor detects the magnet passing and provides an output which is proportional to flowrate. The DF sensor is supplied with a pulse frequency output. The compact size, variety of material combinations and economical price make the DF a perfect flow sensor for many industrial or OEM applications.
Datasheet
Description
Product Features ±2.5% of Full Scale Accuracy Frequency Output Easy to Install, No Straight Run Required Robust and Reliable 7 Different Material Combinations Available The KOBOLD DF series paddlewheel flow sensor offers the variety of seven material combinations, allowing the DF to stand up to a multitude of low-viscosity liquids and aggressive chemicals. The DF is a compact flow sensor which employs permanent magnets embedded in a rotating paddle wheel. A Hall-effect sensor detects the magnet passing and provides an output which is proportional to flowrate. The DF sensor is supplied with a pulse frequency output. The compact size, variety of material combinations and economical price make the DF a perfect flow sensor for many industrial or OEM applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DF - Paddle Flow Sensor With Frequency Output -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
DF - Paddle Flow Sensor With Frequency Output
DF - Paddle Flow Sensor With Frequency Output
Product Features ±2.5% of Full Scale Accuracy Frequency Output Easy to Install, No Straight Run Required Robust and Reliable 7 Different Material Combinations Available The KOBOLD DF series paddlewheel flow sensor offers the variety of seven material combinations, allowing the DF to stand up to a multitude of low-viscosity liquids and aggressive chemicals. The DF is a compact flow sensor which employs permanent magnets embedded in a rotating paddle wheel. A Hall-effect sensor detects the magnet passing and provides an output which is proportional to flowrate. The DF sensor is supplied with a pulse frequency output. The compact size, variety of material combinations and economical price make the DF a perfect flow sensor for many industrial or OEM applications.

Product Features

  • ±2.5% of Full Scale Accuracy
  • Frequency Output
  • Easy to Install, No Straight Run Required
  • Robust and Reliable
  • 7 Different Material Combinations Available

The KOBOLD DF series paddlewheel flow sensor offers the variety of seven material combinations, allowing the DF to stand up to a multitude of low-viscosity liquids and aggressive chemicals. The DF is a compact flow sensor which employs permanent magnets embedded in a rotating paddle wheel. A Hall-effect sensor detects the magnet passing and provides an output which is proportional to flowrate. The DF sensor is supplied with a pulse frequency output. The compact size, variety of material combinations and economical price make the DF a perfect flow sensor for many industrial or OEM applications.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Liquid Flow Meters
Product Name DF - Paddle Flow Sensor With Frequency Output
Meter Technology Paddlewheel
Process Media Type Liquid
Media Temperature 180 F (82 C)
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.02 to 36.00 GPM (0.0758 to 136 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Corrosion and UV Resistant PVC Calibration Column - CC100EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.50 inch (12.7 mm)
View Details
Flow Sensors - 3610212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
Gas Volumetric Flow Rate 0.0353 to 0.6709 SCFM (0.0600 to 1.14 m³/hr)
View Details
Electromagnetic Flow Meters, Field Mag - Field-Proven Electromagnetic Flanged Flow Meter, FM5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid
View Details
Ultrasonic In-Line Liquid Flow Meter - PanaFlow XMT1000 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details