KOBOLD Instruments, Inc. Datasheets for RTD Temperature Transmitters
Resistance temperature detector (RTD) temperature transmitters convert RTD resistance measurements to current signals, eliminating the problems inherent in RTD signal transmission via lead resistance.
RTD Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Product Features For Liquids or Gases in Pipes Pt-100 RTD or 4-20 mA Output 1/4†to 1-1/2†Pipe Sizes Temperature Ranges -40 to +300°F Brass or Stainless Steel Housings Simple... | |
| Product Features High Accuracy 4-20 mA Loop Powered Rugged, All 316 SS Construction -200 to 600°C Temperature Range Custom Designs Available Accessible Zero & Span KOBOLD TMA temperature sensor employs... | |
| Product Features No Features Available |