Product Features
High precision at affordable pricing is the primary feature of KOBOLD's SFL turbine flow sensor. A bearingless design provides very high reliability. Add excellent corrosion resistance through exclusive use of PVDF and Vectra®, and the SFL becomes the undisputed winner in any cost/value analysis with competitive products! The SFL makes accurate flow measurement of transparent liquid media possible over a wide range of flowrates. A low friction design offers very high turn-down across the entire sensor line (20 :1 typical.) This high turndown enables the use of a single sensor in situations where two of a lesser product are needed. . . an excellent value made possible by the SFL's superb precision of ± 1% of rate. The SFL comes standard with 3/8" threaded fittings (hose-barbs are available.) The unit's compact size makes it an ideal candidate for jobs in which space is at a premium. The list of applications suitable for this sensor is endless. . . call us and let's discuss yours.
| KOBOLD Instruments, Inc. | |
|---|---|
| Product Category | Velocity Flow Switches |
| Product Name | SFL - High Precision Turbine Flow Sensor |
| Meter Technology | Turbine |
| Mounting | In-line |
| End Fittings | In-line Threaded |
| Process Media Type | Liquid |