KOBOLD Instruments, Inc. Datasheets for Vortex Flow Meters
Vortex flow meters are flow sensors that detect the frequency of vortices shed by a bluff body placed in a flow stream. The frequency of the vortices is proportional to the flow velocity.
Vortex Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Product Features All-Plastic Design No Moving Parts 4 - 20 mA 2-Wire Transmitter Accuracy ± 1% Full Scale Flow Rates Up to 300 GPM Ideal for Any Water (Dirty or... | |
| Product Features Fully Welded Sensor Integrated Temperature and Pressure Measurement (Optional) Field Configurable Ranges, Outputs and Display HART® protocol High Temperature Version to 400°C High Pressure Version to 1450 PSIG... | |
| Product Features Vortex Shedding Technology with No Moving Parts Ryton Body with Ni-Plated Brass or SS Fittings Frequency, Current or Switch Outputs Available Fixed or Rotatable Connections Economically Priced The... |