KOBOLD Instruments, Inc. KDG / KDF - Micro Flowmeter and Switch

Description
Product Features Integral Flow Control Valve Easy to Read Scale Compact Design Direct Reading Scales for Water and Air Switching for Low Flows of Liquids and Gases Optional Panel Mounting Kit The KDG/KDF series micro-flowmeters operate on the variable-area float principle and are designed for the measurement of very low gas and liquid flows. Flow can be set exactly within the measuring range using the integral precision metering valve. All meter ranges can be optionally fitted with 1 or 2 adjustable inductive proximity switches which may be configured to identify certain flow conditions. Two switch types are available: 1.) Monostable: Switch activates momentarily as the stainless steel float passes by upon rising or falling flow or 2.) Bistable: Switch activates as the stainless steel float rises and remains active until the float falls past the switch on decreasing flow. All switches require the addition of a suitable external, NAMUR relay for operation. A panel mounting kit is also available as an option.
Datasheet
Description
Product Features Integral Flow Control Valve Easy to Read Scale Compact Design Direct Reading Scales for Water and Air Switching for Low Flows of Liquids and Gases Optional Panel Mounting Kit The KDG/KDF series micro-flowmeters operate on the variable-area float principle and are designed for the measurement of very low gas and liquid flows. Flow can be set exactly within the measuring range using the integral precision metering valve. All meter ranges can be optionally fitted with 1 or 2 adjustable inductive proximity switches which may be configured to identify certain flow conditions. Two switch types are available: 1.) Monostable: Switch activates momentarily as the stainless steel float passes by upon rising or falling flow or 2.) Bistable: Switch activates as the stainless steel float rises and remains active until the float falls past the switch on decreasing flow. All switches require the addition of a suitable external, NAMUR relay for operation. A panel mounting kit is also available as an option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KDG / KDF - Micro Flowmeter and Switch -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
KDG / KDF - Micro Flowmeter and Switch
KDG / KDF - Micro Flowmeter and Switch
Product Features Integral Flow Control Valve Easy to Read Scale Compact Design Direct Reading Scales for Water and Air Switching for Low Flows of Liquids and Gases Optional Panel Mounting Kit The KDG/KDF series micro-flowmeters operate on the variable-area float principle and are designed for the measurement of very low gas and liquid flows. Flow can be set exactly within the measuring range using the integral precision metering valve. All meter ranges can be optionally fitted with 1 or 2 adjustable inductive proximity switches which may be configured to identify certain flow conditions. Two switch types are available: 1.) Monostable: Switch activates momentarily as the stainless steel float passes by upon rising or falling flow or 2.) Bistable: Switch activates as the stainless steel float rises and remains active until the float falls past the switch on decreasing flow. All switches require the addition of a suitable external, NAMUR relay for operation. A panel mounting kit is also available as an option.

Product Features

  • Integral Flow Control Valve
  • Easy to Read Scale
  • Compact Design
  • Direct Reading Scales for Water and Air
  • Switching for Low Flows of Liquids and Gases
  • Optional Panel Mounting Kit

The KDG/KDF series micro-flowmeters operate on the variable-area float principle and are designed for the measurement of very low gas and liquid flows. Flow can be set exactly within the measuring range using the integral precision metering valve. All meter ranges can be optionally fitted with 1 or 2 adjustable inductive proximity switches which may be configured to identify certain flow conditions. Two switch types are available: 1.) Monostable: Switch activates momentarily as the stainless steel float passes by upon rising or falling flow or 2.) Bistable: Switch activates as the stainless steel float rises and remains active until the float falls past the switch on decreasing flow. All switches require the addition of a suitable external, NAMUR relay for operation. A panel mounting kit is also available as an option.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Liquid Flow Meters
Product Name KDG / KDF - Micro Flowmeter and Switch
Meter Technology Variable Area
Operating Temperature -4 to 212 F (-20 to 100 C)
Process Media Type Liquid; Gas
Operating Pressure 145 psi (102 m H2O)
Media Temperature 212 F (100 C)
Unlock Full Specs
to access all available technical data