KOBOLD Instruments, Inc. Datasheets for Water Valves
Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more
| Product Name | Notes |
|---|---|
| Product Features Brass or SS Construction Universal Mountability Passively Activated Compact Design The REG Automatic Flow Regulating Valve automatically regulates the flow within a system. Regardless of pressure fluctuations, the... | |
| Product Features Maximum Pressure - 3600 PSIG Maximum Temperature - 400°F Wetted Parts of 316 Stainless Steel and PTFE Sizes From 1/8†to 1-1/4†NPT KOBOLD offers needle valves made... |