KOBOLD Instruments, Inc. DRH - Paddle Flow Sensor

Description
Product Features Compact Size Seven Material Combinations Frequency, 4-20 mA Transmitters or Compact Electronics Flow Ranges 0.05-0.2 GPM to 0.66-13.2 GPM Operating Pressures to 580 PSIG The KOBOLD DRH series paddle flow sensor offers the variety of seven material combinations, allowing the DRH to stand up to virtually any liquid or aggressive chemical. The DRH is a compact flow sensor which employs permanent magnets embedded in a rotating paddle wheel. A Hall effect sensor detects the magnet passing and provides an output which is proportional to flowrate. The DRH can be supplied with a frequency output, 4-20 mA output, or a versatile compact electronics package providing an LED display, 4-20mA output, or programmable setpoint switches. The compact size, variety of material combinations and economical price make the DRH a perfect flow sensor for industrial or OEM applications.
Description
Product Features Compact Size Seven Material Combinations Frequency, 4-20 mA Transmitters or Compact Electronics Flow Ranges 0.05-0.2 GPM to 0.66-13.2 GPM Operating Pressures to 580 PSIG The KOBOLD DRH series paddle flow sensor offers the variety of seven material combinations, allowing the DRH to stand up to virtually any liquid or aggressive chemical. The DRH is a compact flow sensor which employs permanent magnets embedded in a rotating paddle wheel. A Hall effect sensor detects the magnet passing and provides an output which is proportional to flowrate. The DRH can be supplied with a frequency output, 4-20 mA output, or a versatile compact electronics package providing an LED display, 4-20mA output, or programmable setpoint switches. The compact size, variety of material combinations and economical price make the DRH a perfect flow sensor for industrial or OEM applications.

Suppliers

Company
Product
Description
Supplier Links
DRH - Paddle Flow Sensor -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
DRH - Paddle Flow Sensor
DRH - Paddle Flow Sensor
Product Features Compact Size Seven Material Combinations Frequency, 4-20 mA Transmitters or Compact Electronics Flow Ranges 0.05-0.2 GPM to 0.66-13.2 GPM Operating Pressures to 580 PSIG The KOBOLD DRH series paddle flow sensor offers the variety of seven material combinations, allowing the DRH to stand up to virtually any liquid or aggressive chemical. The DRH is a compact flow sensor which employs permanent magnets embedded in a rotating paddle wheel. A Hall effect sensor detects the magnet passing and provides an output which is proportional to flowrate. The DRH can be supplied with a frequency output, 4-20 mA output, or a versatile compact electronics package providing an LED display, 4-20mA output, or programmable setpoint switches. The compact size, variety of material combinations and economical price make the DRH a perfect flow sensor for industrial or OEM applications.

Product Features

  • Compact Size
  • Seven Material Combinations
  • Frequency, 4-20 mA Transmitters or Compact Electronics
  • Flow Ranges 0.05-0.2 GPM to 0.66-13.2 GPM
  • Operating Pressures to 580 PSIG

The KOBOLD DRH series paddle flow sensor offers the variety of seven material combinations, allowing the DRH to stand up to virtually any liquid or aggressive chemical. The DRH is a compact flow sensor which employs permanent magnets embedded in a rotating paddle wheel. A Hall effect sensor detects the magnet passing and provides an output which is proportional to flowrate. The DRH can be supplied with a frequency output, 4-20 mA output, or a versatile compact electronics package providing an LED display, 4-20mA output, or programmable setpoint switches. The compact size, variety of material combinations and economical price make the DRH a perfect flow sensor for industrial or OEM applications.

Supplier's Site

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Liquid Flow Meters
Product Name DRH - Paddle Flow Sensor
Meter Technology Paddlewheel
Process Media Type Liquid
Operating Pressure 580 psi (408 m H2O)
Media Temperature 176 F (80 C)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Process Cooling Water Stick - PCWR100DEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Wedge meterflow element - FPD470F - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Process Media Type Liquid; Gas; Steam
Pipe Diameter 1.50 to 24.00 inch (38.1 to 610 mm)
Mounting In-line
View Details
Measurement - Flow - variable-area-Flow-meter - 198806515 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.07 to 0.55 GPM (0.2500 to 2.08 L/min)
View Details