KOBOLD Instruments, Inc. OME - Helical Gear Flowmeter

Description
Product Features Economical High Precision ± 0.3% of Flow Advanced Helical-Gear Technology Quiet Operation Viscous Media to 5000 cSt Self-Cleaning KOBOLD's new OME positive displacement flowmeter breaks through the price barrier for meters incorporating helical-gear technology. The OME provides the quiet, non-pulsating, low pressure-loss operation for which helical gears are renowned, at a price comparable to oval-gear technology. The OME is designed to be used with non-abrasive, lubricating liquids whose viscosity lies in the range of 1 - 5000 cSt. The precision and reliability of the device is equivalent to our top-of-the-line OME helical-gear meters. . . no performance sacrifices have been made. In a design diverging from conventional systems, the rotation of the OME's helical gears is detected by externally mounted proximity switches. This not only reduces the unit's price, but also makes a second sensor possible for little additional cost. This second (optional) sensor may be used for detection of flow direction or frequency multiplication. The standard sensor is amplified by a PNP collector circuit. An optional NAMUR output is available.
Datasheet
Description
Product Features Economical High Precision ± 0.3% of Flow Advanced Helical-Gear Technology Quiet Operation Viscous Media to 5000 cSt Self-Cleaning KOBOLD's new OME positive displacement flowmeter breaks through the price barrier for meters incorporating helical-gear technology. The OME provides the quiet, non-pulsating, low pressure-loss operation for which helical gears are renowned, at a price comparable to oval-gear technology. The OME is designed to be used with non-abrasive, lubricating liquids whose viscosity lies in the range of 1 - 5000 cSt. The precision and reliability of the device is equivalent to our top-of-the-line OME helical-gear meters. . . no performance sacrifices have been made. In a design diverging from conventional systems, the rotation of the OME's helical gears is detected by externally mounted proximity switches. This not only reduces the unit's price, but also makes a second sensor possible for little additional cost. This second (optional) sensor may be used for detection of flow direction or frequency multiplication. The standard sensor is amplified by a PNP collector circuit. An optional NAMUR output is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OME - Helical Gear Flowmeter -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
OME - Helical Gear Flowmeter
OME - Helical Gear Flowmeter
Product Features Economical High Precision ± 0.3% of Flow Advanced Helical-Gear Technology Quiet Operation Viscous Media to 5000 cSt Self-Cleaning KOBOLD's new OME positive displacement flowmeter breaks through the price barrier for meters incorporating helical-gear technology. The OME provides the quiet, non-pulsating, low pressure-loss operation for which helical gears are renowned, at a price comparable to oval-gear technology. The OME is designed to be used with non-abrasive, lubricating liquids whose viscosity lies in the range of 1 - 5000 cSt. The precision and reliability of the device is equivalent to our top-of-the-line OME helical-gear meters. . . no performance sacrifices have been made. In a design diverging from conventional systems, the rotation of the OME's helical gears is detected by externally mounted proximity switches. This not only reduces the unit's price, but also makes a second sensor possible for little additional cost. This second (optional) sensor may be used for detection of flow direction or frequency multiplication. The standard sensor is amplified by a PNP collector circuit. An optional NAMUR output is available.

Product Features

  • Economical
  • High Precision ± 0.3% of Flow
  • Advanced Helical-Gear Technology
  • Quiet Operation
  • Viscous Media to 5000 cSt
  • Self-Cleaning

KOBOLD's new OME positive displacement flowmeter breaks through the price barrier for meters incorporating helical-gear technology. The OME provides the quiet, non-pulsating, low pressure-loss operation for which helical gears are renowned, at a price comparable to oval-gear technology. The OME is designed to be used with non-abrasive, lubricating liquids whose viscosity lies in the range of 1 - 5000 cSt. The precision and reliability of the device is equivalent to our top-of-the-line OME helical-gear meters. . . no performance sacrifices have been made. In a design diverging from conventional systems, the rotation of the OME's helical gears is detected by externally mounted proximity switches. This not only reduces the unit's price, but also makes a second sensor possible for little additional cost. This second (optional) sensor may be used for detection of flow direction or frequency multiplication. The standard sensor is amplified by a PNP collector circuit. An optional NAMUR output is available.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Liquid Flow Meters
Product Name OME - Helical Gear Flowmeter
Meter Technology Screw Type
Process Media Type Liquid
Operating Pressure 580 psi (408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pannel Mount Ultrasonic Flowmeter - UF2000SS - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 194 F (-30 to 90 C)
Process Media Type Liquid
View Details
Measurement - Flow - paddlewheel-sensors - 159001734 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Differential Pressure Flow Meters - Economical, No Maintenance Gas and Liquid Measurement Solution, WCONE - McCrometer, Inc.
Specs
Process Media Type Liquid; Gas
Pipe Diameter 1.00 to 6.00 inch (25.4 to 152 mm)
View Details