KOBOLD Instruments, Inc. Datasheets for Mass Flow Meters and Controllers
Mass flow meters and controllers measure flow rate in units of mass or volume per units of time (e.g., pounds per minute). They are designed for use with gases, liquids, steams, or slurries.
Mass Flow Meters and Controllers: Learn more
| Product Name | Notes |
|---|---|
| Product Features ±1.5% F.S. Accuracy at 15-25°C & 5-60 PSIA Mass Flow Based Measurement Temperature/Pressure Change Insensitive Meter Ranges From 0-10 SCCM to 0-500 SLM Nylon®, Aluminum, or Stainless Steel... | |
| Product Features 316L Stainless Steel Measuring Tubes with Robust Cast Iron Tube Housing Mass Flow Measurement of Liquids and Gases Line Sizes from 1/2 to 3 Inches Highly Immune to... | |
| Product Features Highest Flow Capability Available in the Industry Line Sizes up to 16 Inches Possible Liquid or Gas Flow Measurement Wetted Materials Available Include 316L Stainless Steel ,Hastelloy C-22,... | |
| Product Features Widest Range of Wetted Materials Available in the Industry Flow Tubes and Fittings Available in 316L Stainless Steel, Hastelloy C-22, Nickel Alloy, Monel, Tantalum, Gold Plate, Titanium and... |