Product Features
The RCM is a differential pressure direct reading flowmeter. It is suitable for monitoring all liquids and gases that have low or medium viscosity, low solids content, and are compatible with the materials of construction. The meter features rugged, compact construction. In liquid applications of 6 GPM and higher, pulsation snubbers are incorporated into the connecting pressure assages to produce smooth meter operation independent of pipeline turbulence. This meter was developed for industrial flow metering applications in which durability and reliability are important considerations. Accuracy, small size, low cost, minimal maintenance and resistance to accidental damage are the prime goals in the RCM design. Typical applications include: lube oil and cooling water monitoring, blending processes, reverse osmosis systems, and compressed air measurement. The RCM is available with a 4 - 20 mA output for interfacing with remote displays and controllers. Limit switches are available to provide high and low limit signals. A 0 - 1000 Hz frequency output is available to drive frequency based controllers and counters.
| KOBOLD Instruments, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Name | RCM - Direct Reading Flowmeters |
| Process Media Type | Liquid; Gas |
| Operating Pressure | 180 psi (127 m H2O) |
| Media Temperature | -30 to 212 F (-34 to 100 C) |
| Accuracy | 3 ±% |