KOBOLD Instruments, Inc. KAL-A - Thermal Flow Sensor

Description
Product Features Revolutionary Microprocessor-Based Drift Stabilization NPT and 3-A Compliant Sanitary Fittings Standard and Explosion Proof Housings No Moving Parts Extremely Low Pressure Loss Easy to Operate Insensitive to Dirt 4-20 mA Flow Rate Signal with KAL-A The KAL-K thermal flow switch and KAL-A thermal flow sensor utilize KOBOLD's revolutionary, temperature compensating electronics. These compact, one-piece units provide reliable readings unaffected by temperature or physical characteristics of a wide variety of process liquids. This breakthrough is made possible through the use of state-of-the-art microprocessor technology. The microprocessor can be field calibrated to the users' liquid properties and operating range in a simple, five minute set-up procedure. This intelligence, coupled with a "no moving parts†design, make the KAL a superior performer in virtually all applications. To further enhance the versatility of the KAL-K and KAL-A, both are offered in a 3-A compliant and an explosion roof version. The KAL-K incorporates an 8 segment bar-graph LED flow trend indicator and one flow alarm setpoint. The setpoint is fully configurable as NPN, PNP, normallyopen or normally-closed. The KAL-A applies the KAL's advanced microprocessor based technology to the problem of rate detection. It incorporates a 4-20 mA, flow rate proportional output, the same 8-segment LED display found in the KAL-K, and an optional PNP setpoint alarm relay.
Datasheet
Description
Product Features Revolutionary Microprocessor-Based Drift Stabilization NPT and 3-A Compliant Sanitary Fittings Standard and Explosion Proof Housings No Moving Parts Extremely Low Pressure Loss Easy to Operate Insensitive to Dirt 4-20 mA Flow Rate Signal with KAL-A The KAL-K thermal flow switch and KAL-A thermal flow sensor utilize KOBOLD's revolutionary, temperature compensating electronics. These compact, one-piece units provide reliable readings unaffected by temperature or physical characteristics of a wide variety of process liquids. This breakthrough is made possible through the use of state-of-the-art microprocessor technology. The microprocessor can be field calibrated to the users' liquid properties and operating range in a simple, five minute set-up procedure. This intelligence, coupled with a "no moving parts†design, make the KAL a superior performer in virtually all applications. To further enhance the versatility of the KAL-K and KAL-A, both are offered in a 3-A compliant and an explosion roof version. The KAL-K incorporates an 8 segment bar-graph LED flow trend indicator and one flow alarm setpoint. The setpoint is fully configurable as NPN, PNP, normallyopen or normally-closed. The KAL-A applies the KAL's advanced microprocessor based technology to the problem of rate detection. It incorporates a 4-20 mA, flow rate proportional output, the same 8-segment LED display found in the KAL-K, and an optional PNP setpoint alarm relay.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KAL-A - Thermal Flow Sensor -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
KAL-A - Thermal Flow Sensor
KAL-A - Thermal Flow Sensor
Product Features Revolutionary Microprocessor-Based Drift Stabilization NPT and 3-A Compliant Sanitary Fittings Standard and Explosion Proof Housings No Moving Parts Extremely Low Pressure Loss Easy to Operate Insensitive to Dirt 4-20 mA Flow Rate Signal with KAL-A The KAL-K thermal flow switch and KAL-A thermal flow sensor utilize KOBOLD's revolutionary, temperature compensating electronics. These compact, one-piece units provide reliable readings unaffected by temperature or physical characteristics of a wide variety of process liquids. This breakthrough is made possible through the use of state-of-the-art microprocessor technology. The microprocessor can be field calibrated to the users' liquid properties and operating range in a simple, five minute set-up procedure. This intelligence, coupled with a "no moving parts†design, make the KAL a superior performer in virtually all applications. To further enhance the versatility of the KAL-K and KAL-A, both are offered in a 3-A compliant and an explosion roof version. The KAL-K incorporates an 8 segment bar-graph LED flow trend indicator and one flow alarm setpoint. The setpoint is fully configurable as NPN, PNP, normallyopen or normally-closed. The KAL-A applies the KAL's advanced microprocessor based technology to the problem of rate detection. It incorporates a 4-20 mA, flow rate proportional output, the same 8-segment LED display found in the KAL-K, and an optional PNP setpoint alarm relay.

Product Features

  • Revolutionary Microprocessor-Based Drift Stabilization
  • NPT and 3-A Compliant Sanitary Fittings
  • Standard and Explosion Proof Housings
  • No Moving Parts
  • Extremely Low Pressure Loss
  • Easy to Operate
  • Insensitive to Dirt
  • 4-20 mA Flow Rate Signal with KAL-A

The KAL-K thermal flow switch and KAL-A thermal flow sensor utilize KOBOLD's revolutionary, temperature compensating electronics. These compact, one-piece units provide reliable readings unaffected by temperature or physical characteristics of a wide variety of process liquids. This breakthrough is made possible through the use of state-of-the-art microprocessor technology. The microprocessor can be field calibrated to the users' liquid properties and operating range in a simple, five minute set-up procedure. This intelligence, coupled with a "no moving parts†design, make the KAL a superior performer in virtually all applications. To further enhance the versatility of the KAL-K and KAL-A, both are offered in a 3-A compliant and an explosion roof version. The KAL-K incorporates an 8 segment bar-graph LED flow trend indicator and one flow alarm setpoint. The setpoint is fully configurable as NPN, PNP, normallyopen or normally-closed. The KAL-A applies the KAL's advanced microprocessor based technology to the problem of rate detection. It incorporates a 4-20 mA, flow rate proportional output, the same 8-segment LED display found in the KAL-K, and an optional PNP setpoint alarm relay.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Liquid Flow Meters
Product Name KAL-A - Thermal Flow Sensor
Meter Technology Thermal
Process Media Type Liquid
Operating Pressure 1450 psi (1020 m H2O)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 198801884 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.07 to 0.66 GPM (0.2500 to 2.5 L/min)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow sensor - SA2000 - ifm efector inc.
ifm efector inc.
Specs
Approvals Underwriters Laboratory; ce, cul, iolink
Operating Temperature -40 to 176 F (-40 to 80 C)
Process Media Type Liquid; Gas
View Details
3 suppliers