The KDS all-metal, low-volume variable-area flowmeter is designed for flow measurement of suitable liquids or gases. It provides indication of the current flow rate in volume or mass per unit of time. The variable-area flowmeter consists of a conical stainless steel measuring tube and a vertically movable float. The valve for setting the flow rate is built-in (only for KDS-K/C).The fluid flows from bottom to top through the metering tube of the flow meter. The float is lifted until an annular gap between the measuring cone and the float is produced which corresponds to the flow. The height of the float resulting from the flow rate is transmitted by the permanent magnet in the float through the magnetic tracking system, rotating the pointer axis of the analog indicator unit.
| KOBOLD Instruments, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Name | KDS - All Metal Low Volume Variable Area Flowmeter |
| Meter Technology | Variable Area |
| Approvals | ATEX; BVS 03 ATEX H/B 113 |
| Operating Temperature | -13 to 158 F (-25 to 70 C) |
| Process Media Type | Liquid; Gas |
| Operating Pressure | 580 to 870 psi (408 to 612 m H2O) |