KOBOLD Instruments, Inc. VKG - Viscosity Compensating Flowmeter & Switch

Description
Product Features ±5% Full Scale Accuracy For High and Low Viscosity Media Viscosity-Compensate d up to 540 cSt (No Scale Recalibration Necessary) Density Compensated up to 30 lb/ft3 Direct Reading Scale for Oil Mounting Position Independent Inline Connections for Easy Installation Ni-Plated Brass or Stainless Steel Construction KOBOLD's VKG series viscosity-compensati ng flowmeters and switches fill an important gap in the high viscosity media measurement field. Using KOBOLD's patented viscosity-compensati on system, these instruments are largely insensitive to viscosity and density changes during operation. This development in flow and measurement control technology has resulted in an extremely versatile instrument usable in many viscous media applications.
Description
Product Features ±5% Full Scale Accuracy For High and Low Viscosity Media Viscosity-Compensate d up to 540 cSt (No Scale Recalibration Necessary) Density Compensated up to 30 lb/ft3 Direct Reading Scale for Oil Mounting Position Independent Inline Connections for Easy Installation Ni-Plated Brass or Stainless Steel Construction KOBOLD's VKG series viscosity-compensati ng flowmeters and switches fill an important gap in the high viscosity media measurement field. Using KOBOLD's patented viscosity-compensati on system, these instruments are largely insensitive to viscosity and density changes during operation. This development in flow and measurement control technology has resulted in an extremely versatile instrument usable in many viscous media applications.

Suppliers

Company
Product
Description
Supplier Links
VKG - Viscosity Compensating Flowmeter & Switch -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
VKG - Viscosity Compensating Flowmeter & Switch
VKG - Viscosity Compensating Flowmeter & Switch
Product Features ±5% Full Scale Accuracy For High and Low Viscosity Media Viscosity-Compensate d up to 540 cSt (No Scale Recalibration Necessary) Density Compensated up to 30 lb/ft3 Direct Reading Scale for Oil Mounting Position Independent Inline Connections for Easy Installation Ni-Plated Brass or Stainless Steel Construction KOBOLD's VKG series viscosity-compensati ng flowmeters and switches fill an important gap in the high viscosity media measurement field. Using KOBOLD's patented viscosity-compensati on system, these instruments are largely insensitive to viscosity and density changes during operation. This development in flow and measurement control technology has resulted in an extremely versatile instrument usable in many viscous media applications.

Product Features

  • ±5% Full Scale Accuracy
  • For High and Low Viscosity Media
  • Viscosity-Compensated up to 540 cSt (No Scale Recalibration Necessary)
  • Density Compensated up to 30 lb/ft3
  • Direct Reading Scale for Oil
  • Mounting Position Independent
  • Inline Connections for Easy Installation
  • Ni-Plated Brass or Stainless Steel Construction

KOBOLD's VKG series viscosity-compensating flowmeters and switches fill an important gap in the high viscosity media measurement field. Using KOBOLD's patented viscosity-compensation system, these instruments are largely insensitive to viscosity and density changes during operation. This development in flow and measurement control technology has resulted in an extremely versatile instrument usable in many viscous media applications.

Supplier's Site

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Liquid Flow Meters
Product Name VKG - Viscosity Compensating Flowmeter & Switch
Meter Technology Variable Area
Process Media Type Liquid
Operating Pressure 175 psi (123 m H2O)
Media Temperature 212 F (100 C)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

ND Flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Product Standards RoHS
Process Media Type Liquid
View Details
HY COMP - hy-comp - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
Flow Sensors - 1366375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details