KOBOLD Instruments, Inc. Datasheets for Pressure Gauges
Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| Product Features 4†or 6†Combination PressureGauge & Switch 1 or 2 SPST Switches Possible Stainless Steel Construction ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Paraffin Oil Filling For... | |
| Product Features 4-20 mA, 2-Wire Analog Output 4†Nominal Dial Face Stainless Steel Construction ±0.5% Accuracy Pulsation and Vibration Damping Via Optional Oil Filling Are you looking for traditional mechanical... | |
| Product Features Brass/Bronze Wetted Parts ABS Housing Polycarbonate Window 2-1/2†Dial 3-2-3% Accuracy KOBOLD PGS pressure gauges are ideal for rugged applications and harsh environments. The PGS features an ABS... | |
| Product Features Bright Green LED Pressure Readout High-Contrast, Backlit LCD Readout for Switch Settings Pressures to 5,800 PSIG Analog Output Standard Durable Piezoresistive Technology Up to Four SPDT Switches Available... | |
| Product Features Combination Pressure Gauge & Switch 1 or 2 SPST Switches Possible Bourdon Tube Design ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Paraffin Oil Filling Should pressure switching... | |
| Product Features Economical Brass Construction with Aluminum Housing Large 6†Dial Face Pressures Up to 10,000 PSIG ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Glycerin Filling With its six... | |
| Product Features Economical Brass Construction Highly Reliable Rugged Design ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Glycerin Filling The DRF22 pressure gauge series is a versatile bourdon tube based... | |
| Product Features No Features Available | |
| Product Features SS Design for High Corrosion Resistance Suitable for Highly Viscous Media Tolerates Crystal Formation Durable Diaphragm Element Optional Glycerin Filled Indicator KOBOLD's DPF76 pressure gauges feature stainless steel... | |
| Product Features Stainless Steel Construction for Maximum Corrosion Resistance Highly Dependable Pressures Up to 10,000 PSIG ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Glycerin Filling Aggressive surroundings require aggressive... | |
| Offering the latest solid-state design, the KOBOLD DSD Series digital pressure gauge is an economical, battery-powered digital replacement for mechanical pressure gauges. Its ceramic pressure-sensing element provides superior stability and... | |
| The KOBOLD PDC digital pressure gauge is the ideal solution for a local digital pressure display. An integral battery allows pressure measurement independent of an external power supply. Accuracy, reliability... |