KOBOLD Instruments, Inc. DPM - Pelton Wheel Flow Sensor

Description
Product Features Flow Ranges 0.24-11.1 GPH to 0.8-80 GPH Brass or Stainless Steel Bodies Pulse or 4-20 mA Outputs Long-Life Sapphire Axle/Bearing Assembly Compact Design The DPM series flow sensor uses the pelton wheel principle to measure the flows of water and low viscosity liquids. Liquid passes through a nozzle at the inlet of the flow body and is precisely directed onto a flat blade pelton turbine. The turbine wheel rotates at a speed which is proportional to flow rate. The movement of the pelton wheel is detected optically. The signal from the optical sensor is processed as an amplified pulse or 4-20 mA signal which are proportional to flow rate. In addition to the compact design, the inlet flow is redirected via a nozzle, therefore no inlet or outlet straight piping is required and the sensor can be mounted in any orientation. These features make the DPM ideal for mounting in locations where space is tight.
Datasheet
Description
Product Features Flow Ranges 0.24-11.1 GPH to 0.8-80 GPH Brass or Stainless Steel Bodies Pulse or 4-20 mA Outputs Long-Life Sapphire Axle/Bearing Assembly Compact Design The DPM series flow sensor uses the pelton wheel principle to measure the flows of water and low viscosity liquids. Liquid passes through a nozzle at the inlet of the flow body and is precisely directed onto a flat blade pelton turbine. The turbine wheel rotates at a speed which is proportional to flow rate. The movement of the pelton wheel is detected optically. The signal from the optical sensor is processed as an amplified pulse or 4-20 mA signal which are proportional to flow rate. In addition to the compact design, the inlet flow is redirected via a nozzle, therefore no inlet or outlet straight piping is required and the sensor can be mounted in any orientation. These features make the DPM ideal for mounting in locations where space is tight.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DPM - Pelton Wheel Flow Sensor -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
DPM - Pelton Wheel Flow Sensor
DPM - Pelton Wheel Flow Sensor
Product Features Flow Ranges 0.24-11.1 GPH to 0.8-80 GPH Brass or Stainless Steel Bodies Pulse or 4-20 mA Outputs Long-Life Sapphire Axle/Bearing Assembly Compact Design The DPM series flow sensor uses the pelton wheel principle to measure the flows of water and low viscosity liquids. Liquid passes through a nozzle at the inlet of the flow body and is precisely directed onto a flat blade pelton turbine. The turbine wheel rotates at a speed which is proportional to flow rate. The movement of the pelton wheel is detected optically. The signal from the optical sensor is processed as an amplified pulse or 4-20 mA signal which are proportional to flow rate. In addition to the compact design, the inlet flow is redirected via a nozzle, therefore no inlet or outlet straight piping is required and the sensor can be mounted in any orientation. These features make the DPM ideal for mounting in locations where space is tight.

Product Features

  • Flow Ranges 0.24-11.1 GPH to 0.8-80 GPH
  • Brass or Stainless Steel Bodies
  • Pulse or 4-20 mA Outputs
  • Long-Life Sapphire Axle/Bearing Assembly
  • Compact Design

The DPM series flow sensor uses the pelton wheel principle to measure the flows of water and low viscosity liquids. Liquid passes through a nozzle at the inlet of the flow body and is precisely directed onto a flat blade pelton turbine. The turbine wheel rotates at a speed which is proportional to flow rate. The movement of the pelton wheel is detected optically. The signal from the optical sensor is processed as an amplified pulse or 4-20 mA signal which are proportional to flow rate. In addition to the compact design, the inlet flow is redirected via a nozzle, therefore no inlet or outlet straight piping is required and the sensor can be mounted in any orientation. These features make the DPM ideal for mounting in locations where space is tight.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Liquid Flow Meters
Product Name DPM - Pelton Wheel Flow Sensor
Meter Technology Pelton Wheel
Process Media Type Liquid
Operating Pressure 230 psi (162 m H2O)
Media Temperature 176 F (80 C)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

VN Compact Electromagnetic Flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
View Details
PETRO 3003 LUBOIL - lubricant-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 10.56 to 105.60 GPM (40 to 400 L/min)
View Details
Flow Sensors - 2888258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 174 psi (122 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details