KOBOLD Instruments, Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Product Features Brass or SS Construction Universal Mountability Passively Activated Compact Design The REG Automatic Flow Regulating Valve automatically regulates the flow within a system. Regardless of pressure fluctuations, the... | |
| Product Features Maximum Pressure - 3600 PSIG Maximum Temperature - 400°F Wetted Parts of 316 Stainless Steel and PTFE Sizes From 1/8†to 1-1/4†NPT KOBOLD offers needle valves made... |