KOBOLD Instruments, Inc. UV - Plastic Vortex Transmitter

Description
Product Features All-Plastic Design No Moving Parts 4 - 20 mA 2-Wire Transmitter Accuracy ± 1% Full Scale Flow Rates Up to 300 GPM Ideal for Any Water (Dirty or Clean) and Most Corrosive Liquids The UV vortex meter is a low cost transmitter with all-plastic wetted surface. It has no moving parts and is ideal for low viscosity, corrosive and dirty liquids. Typical applications include chemicals, clean liquids, deionized water, sea water and solvents. In addition, the UV can tolerate some suspended matter. The electronic transmitter is extremely compact. It is calibrated at the factory for a specific liquid, but can be recalibrated in the field. Potentiometers are provided to adjust for zero, span and viscosity. The plug-in electronics module can be easily removed from the meter body and can be re-used should the original meter be damaged. The 4 - 20 mA output can be user scaled for any zero and span in the usable range. The meter will accurately measure up to 125% of the maximum flow listed. The signal for this amount of over-ranging would be 24 mA provided the user has sufficient voltage. Power requirements are a function of total loop resistance. With supply voltages in the range of 13 to 30 VDC, the transmitter can drive into resistances of up to 1000 ohms The transmitter output is directly proportional to the rate of flow.
Datasheet
Description
Product Features All-Plastic Design No Moving Parts 4 - 20 mA 2-Wire Transmitter Accuracy ± 1% Full Scale Flow Rates Up to 300 GPM Ideal for Any Water (Dirty or Clean) and Most Corrosive Liquids The UV vortex meter is a low cost transmitter with all-plastic wetted surface. It has no moving parts and is ideal for low viscosity, corrosive and dirty liquids. Typical applications include chemicals, clean liquids, deionized water, sea water and solvents. In addition, the UV can tolerate some suspended matter. The electronic transmitter is extremely compact. It is calibrated at the factory for a specific liquid, but can be recalibrated in the field. Potentiometers are provided to adjust for zero, span and viscosity. The plug-in electronics module can be easily removed from the meter body and can be re-used should the original meter be damaged. The 4 - 20 mA output can be user scaled for any zero and span in the usable range. The meter will accurately measure up to 125% of the maximum flow listed. The signal for this amount of over-ranging would be 24 mA provided the user has sufficient voltage. Power requirements are a function of total loop resistance. With supply voltages in the range of 13 to 30 VDC, the transmitter can drive into resistances of up to 1000 ohms The transmitter output is directly proportional to the rate of flow.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UV - Plastic Vortex Transmitter -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
UV - Plastic Vortex Transmitter
UV - Plastic Vortex Transmitter
Product Features All-Plastic Design No Moving Parts 4 - 20 mA 2-Wire Transmitter Accuracy ± 1% Full Scale Flow Rates Up to 300 GPM Ideal for Any Water (Dirty or Clean) and Most Corrosive Liquids The UV vortex meter is a low cost transmitter with all-plastic wetted surface. It has no moving parts and is ideal for low viscosity, corrosive and dirty liquids. Typical applications include chemicals, clean liquids, deionized water, sea water and solvents. In addition, the UV can tolerate some suspended matter. The electronic transmitter is extremely compact. It is calibrated at the factory for a specific liquid, but can be recalibrated in the field. Potentiometers are provided to adjust for zero, span and viscosity. The plug-in electronics module can be easily removed from the meter body and can be re-used should the original meter be damaged. The 4 - 20 mA output can be user scaled for any zero and span in the usable range. The meter will accurately measure up to 125% of the maximum flow listed. The signal for this amount of over-ranging would be 24 mA provided the user has sufficient voltage. Power requirements are a function of total loop resistance. With supply voltages in the range of 13 to 30 VDC, the transmitter can drive into resistances of up to 1000 ohms The transmitter output is directly proportional to the rate of flow.

Product Features

  • All-Plastic Design
  • No Moving Parts
  • 4 - 20 mA 2-Wire Transmitter
  • Accuracy ± 1% Full Scale
  • Flow Rates Up to 300 GPM
  • Ideal for Any Water (Dirty or Clean) and Most Corrosive Liquids

The UV vortex meter is a low cost transmitter with all-plastic wetted surface. It has no moving parts and is ideal for low viscosity, corrosive and dirty liquids. Typical applications include chemicals, clean liquids, deionized water, sea water and solvents. In addition, the UV can tolerate some suspended matter. The electronic transmitter is extremely compact. It is calibrated at the factory for a specific liquid, but can be recalibrated in the field. Potentiometers are provided to adjust for zero, span and viscosity. The plug-in electronics module can be easily removed from the meter body and can be re-used should the original meter be damaged. The 4 - 20 mA output can be user scaled for any zero and span in the usable range. The meter will accurately measure up to 125% of the maximum flow listed. The signal for this amount of over-ranging would be 24 mA provided the user has sufficient voltage. Power requirements are a function of total loop resistance. With supply voltages in the range of 13 to 30 VDC, the transmitter can drive into resistances of up to 1000 ohms The transmitter output is directly proportional to the rate of flow.

Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Liquid Flow Meters
Product Name UV - Plastic Vortex Transmitter
Meter Technology Vortex (Shedding) Meter
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
Media Temperature 140 F (60 C)
Meter Type Velocity Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

CX Capacitive Electromagnetic Flowsensor -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Operating Pressure 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
PETRO 3003 Aircraft Refueling 4.0 - aircraft-refueling - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 26.40 to 1056.00 GPM (100 to 4000 L/min)
View Details
Flow Sensors - 2888263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 174 psi (122 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details