KOBOLD Instruments, Inc. Datasheets for Flow Switches
Flow switches are devices that monitor flow and send a trip signal to other devices, like a pump, for protection. These switches can be used for the measurement of gases, liquids, and steam.
Flow Switches: Learn more
| Product Name | Notes |
|---|---|
| Product Features Adjustable Switchpoint Micro Switch Rated to 15 Amps Install in Vertical or Horizontal Ducts KOBOLD LPS air flow switches are widely used to control flow setpoints in HVAC... | |
| Product Features Available Materials of Construction Include Stainless Steel, Hastelloy C22, Polypropylene and PTFE Line Sizes from 2 to 24 Inches Can Be Supplied for Horizontal or Vertical Piping Runs... | |
| Product Features Control of Very Small Liquid or Gas Flows Wetted Parts - SS 1.4305, Borosilicate Glass, FKM Proximity Switch or Reed Contact Vertical Connection for In-Line Mounting Flow switch... | |
| Product Features Flow Range 0.26-5.3 GPM Water Bearingless Turbine Design for Long Life All Plastic Wetted Parts Accuracy ±1% of Reading High precision at affordable pricing is the primary feature... | |
| Product Features Flow Ranges 2-6.3 GPH to 8-26 GPM Oil All Metal Bodies in Brass Adjustable Switch Available Pressure 3600 PSIG Maximum Looking for a low cost, truly viscosity compensated... | |
| Product Features Flow Rates From 0.02 to 12 GPM PTFE or Brass Bodies Frequency Output Standard Optional Digital Display, Transmitters, Totalizer & Batch Controllers No Straight Run Requirements Can Be... | |
| Product Features No Features Available | |
| The DF-KL Electronics convert the frequency signal generated by the rotating vane into a numeric flow rate indication displayed on the top line of the LCD display, bargraph indicator proportional... |