KOBOLD Instruments, Inc. PIT - Insertion Magnetic Flowmeter

Description
Product Features Stainless Steel or PFA Insertion Probe with Stainless Steel, Hasteloy, Platinum or Tantalum Electrodes Valve Assembly Available for Insertion/Extraction Under Pressure Transmitter with 4-20mA/HART® and Adjustable Setpoint Switch Remote or Integrally-Mounted Transmitter Available Profibus-PA Available as an Option Excellent for Conductive Liquids with Sludge, Dirt and Solids The PIT series insertion magnetic flowmeter is designed to measure the flow velocity of conductive liquids in large pipes. The insertion style design makes it potentially cost-effective versus large, inline magnetic flowmeters from the standpoint of initial cost as well as installation cost. This is because the insertion design requires only a single bore hole in the side of the pipe instead of an entire pipe section as is required to install inline type magnetic flowmeters. The PIT can also be provided with a valve assembly which allows for insertion/extraction of the meter while the system is pressurized and operating. The mounting armature can be supplied in stainless steel, PFA or Hastelloy. The electrodes are available in stainless steel, Hastelloy, platinum, tantalum and other materials on request. The flow transmitter is supplied standard with HART® protocol. Profibus-PA is available as an option.
Datasheet
Description
Product Features Stainless Steel or PFA Insertion Probe with Stainless Steel, Hasteloy, Platinum or Tantalum Electrodes Valve Assembly Available for Insertion/Extraction Under Pressure Transmitter with 4-20mA/HART® and Adjustable Setpoint Switch Remote or Integrally-Mounted Transmitter Available Profibus-PA Available as an Option Excellent for Conductive Liquids with Sludge, Dirt and Solids The PIT series insertion magnetic flowmeter is designed to measure the flow velocity of conductive liquids in large pipes. The insertion style design makes it potentially cost-effective versus large, inline magnetic flowmeters from the standpoint of initial cost as well as installation cost. This is because the insertion design requires only a single bore hole in the side of the pipe instead of an entire pipe section as is required to install inline type magnetic flowmeters. The PIT can also be provided with a valve assembly which allows for insertion/extraction of the meter while the system is pressurized and operating. The mounting armature can be supplied in stainless steel, PFA or Hastelloy. The electrodes are available in stainless steel, Hastelloy, platinum, tantalum and other materials on request. The flow transmitter is supplied standard with HART® protocol. Profibus-PA is available as an option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIT - Insertion Magnetic Flowmeter -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
PIT - Insertion Magnetic Flowmeter
PIT - Insertion Magnetic Flowmeter
Product Features Stainless Steel or PFA Insertion Probe with Stainless Steel, Hasteloy, Platinum or Tantalum Electrodes Valve Assembly Available for Insertion/Extraction Under Pressure Transmitter with 4-20mA/HART® and Adjustable Setpoint Switch Remote or Integrally-Mounted Transmitter Available Profibus-PA Available as an Option Excellent for Conductive Liquids with Sludge, Dirt and Solids The PIT series insertion magnetic flowmeter is designed to measure the flow velocity of conductive liquids in large pipes. The insertion style design makes it potentially cost-effective versus large, inline magnetic flowmeters from the standpoint of initial cost as well as installation cost. This is because the insertion design requires only a single bore hole in the side of the pipe instead of an entire pipe section as is required to install inline type magnetic flowmeters. The PIT can also be provided with a valve assembly which allows for insertion/extraction of the meter while the system is pressurized and operating. The mounting armature can be supplied in stainless steel, PFA or Hastelloy. The electrodes are available in stainless steel, Hastelloy, platinum, tantalum and other materials on request. The flow transmitter is supplied standard with HART® protocol. Profibus-PA is available as an option.

Product Features

  • Stainless Steel or PFA Insertion Probe with Stainless Steel, Hasteloy, Platinum or Tantalum Electrodes
  • Valve Assembly Available for Insertion/Extraction Under Pressure
  • Transmitter with 4-20mA/HART® and Adjustable Setpoint Switch
  • Remote or Integrally-Mounted Transmitter Available
  • Profibus-PA Available as an Option
  • Excellent for Conductive Liquids with Sludge, Dirt and Solids

The PIT series insertion magnetic flowmeter is designed to measure the flow velocity of conductive liquids in large pipes. The insertion style design makes it potentially cost-effective versus large, inline magnetic flowmeters from the standpoint of initial cost as well as installation cost. This is because the insertion design requires only a single bore hole in the side of the pipe instead of an entire pipe section as is required to install inline type magnetic flowmeters. The PIT can also be provided with a valve assembly which allows for insertion/extraction of the meter while the system is pressurized and operating. The mounting armature can be supplied in stainless steel, PFA or Hastelloy. The electrodes are available in stainless steel, Hastelloy, platinum, tantalum and other materials on request. The flow transmitter is supplied standard with HART® protocol. Profibus-PA is available as an option.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Liquid Flow Meters
Product Name PIT - Insertion Magnetic Flowmeter
Meter Technology Electromagnetic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
Media Temperature -40 to 302 F (-40 to 150 C)
Meter Type Velocity Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

OF-WN/OF-WP Microstream Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details
HY LOG - hy-log - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
Flow Sensors - 4474449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 176 F (80 C)
Process Media Type Liquid
Operating Pressure 725 psi (510 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details