KOBOLD Instruments, Inc. Datasheets for Mechanical Pressure Gauges
Analog pressure gauges are mechanical devices that include bellows, Bourdon tubes, capsule elements and diaphragm element gauges.
Mechanical Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| Product Features 4†or 6†Combination PressureGauge & Switch 1 or 2 SPST Switches Possible Stainless Steel Construction ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Paraffin Oil Filling For... | |
| Product Features 4-20 mA, 2-Wire Analog Output 4†Nominal Dial Face Stainless Steel Construction ±0.5% Accuracy Pulsation and Vibration Damping Via Optional Oil Filling Are you looking for traditional mechanical... | |
| Product Features Bright Green LED Pressure Readout High-Contrast, Backlit LCD Readout for Switch Settings Pressures to 5,800 PSIG Analog Output Standard Durable Piezoresistive Technology Up to Four SPDT Switches Available... | |
| Product Features Combination Pressure Gauge & Switch 1 or 2 SPST Switches Possible Bourdon Tube Design ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Paraffin Oil Filling Should pressure switching... | |
| Product Features Economical Brass Construction with Aluminum Housing Large 6†Dial Face Pressures Up to 10,000 PSIG ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Glycerin Filling With its six... | |
| Product Features Economical Brass Construction Highly Reliable Rugged Design ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Glycerin Filling The DRF22 pressure gauge series is a versatile bourdon tube based... | |
| Product Features No Features Available | |
| Product Features SS Design for High Corrosion Resistance Suitable for Highly Viscous Media Tolerates Crystal Formation Durable Diaphragm Element Optional Glycerin Filled Indicator KOBOLD's DPF76 pressure gauges feature stainless steel... | |
| Product Features Stainless Steel Construction for Maximum Corrosion Resistance Highly Dependable Pressures Up to 10,000 PSIG ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Glycerin Filling Aggressive surroundings require aggressive... |